EN
  • EN
  • DE

SN75182D

Part No SN75182D
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/2 14SOIC  /  0/2 Receiver 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Type Receiver
Number of Drivers/Receivers 0/2
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number SN75182
Other Names SN75182DE4,SN75182DG4,2156-SN75182D,296-39216-5,SN75182D,SN75182DG4,TEXTISSN75182D,SN75182DE4
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261483-SN75182D
Ultra Librarian 3D Model Ultra Librarian SN75182D CAD Model

Description

The SN75182D is a high-quality integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This dual differential line receiver is designed to meet the standards of EIA standard RS-232C and various other serial communication protocols. It is an essential component for applications requiring reliable data transmission over long distances or in noisy environments.

Key Features

  • Dual Channels: The SN75182D features two independent line receivers, each capable of handling separate serial data streams, making it a versatile choice for multi-channel applications.
  • Compatibility: This device is compatible with RS-232C and other serial communication standards, ensuring broad applicability in various systems.
  • High Input Impedance: The high input impedance minimizes the loading effect on the data bus, preserving signal integrity and allowing for more devices to be connected.
  • Integrated Termination: Built-in termination resistors simplify the design process by reducing the need for external components.
  • Versatile Power Supply: It operates over a wide range of supply voltages, accommodating different system requirements.
  • Protection Features: The device includes protection against damage due to short-circuit conditions and electrostatic discharge (ESD), enhancing its durability and lifespan.

Applications

The SN75182D is suitable for various applications, including but not limited to:

  • Telecommunications systems
  • Data acquisition systems
  • Industrial control equipment
  • Networking equipment
  • Point-of-sale terminals

Technical Specifications

The SN75182D is provided in a standard SOIC-8 package, allowing for easy integration into existing designs. It operates over a temperature range of -40°C to 85°C, ensuring reliability in diverse operating conditions. The device's supply voltage and current requirements, as well as its electrical characteristics, are detailed in the accompanying datasheet provided by Texas Instruments.

For engineers and designers seeking a robust and reliable dual differential line receiver, the SN75182D from Texas Instruments is an excellent choice that combines performance with ease of use.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess