Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Minimum) 100% at 10mA
Turn On / Turn Off Time 25μs, 18μs
Input Type DC
Output Type Darlington with Base
Maximum Output Voltage 55V
Voltage - Forward (Vf) 1.2V
Current - DC Forward (If) (Maximum) 100mA
Vce Saturation (Maximum) 1V
Temperature Range - Operating -55°C ~ 100°C
Mounting Style Through Hole
Manufacturer Package 6-DIP
Supplier Device Package 6-DIP
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1178180-H11B255
Manufacturer Homepage www.fairchildsemi.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian H11B255 CAD Model

Description

Product Overview: ON Semiconductor H11B255

The H11B255 from ON Semiconductor is a high-performance optocoupler designed to provide electrical isolation between its input and output. With an emphasis on reliability and efficiency, this component is an ideal choice for applications requiring signal isolation to protect sensitive electronic circuits from high voltages or noisy environments.

Key Features

  • High Isolation Voltage: The H11B255 offers a high isolation voltage, typically 5300V<sub>RMS, ensuring effective separation between the input and output circuits.
  • Current Transfer Ratio (CTR): It features a Current Transfer Ratio (CTR) range that provides consistent signal transfer from input to output.
  • Wide Operating Temperature: With an operating temperature range from -55°C to +100°C, the H11B255 can reliably function in extreme conditions.
  • Industry Standard Dual-in-line Package: The device comes in a standard dual-in-line package, making it easy to integrate into various circuit designs.
  • Pb-Free and RoHS Compliant: ON Semiconductor ensures that the H11B255 is lead-free and compliant with RoHS directives, making it an environmentally friendly choice.

Applications

The H11B255 is versatile and can be used in a broad range of applications, including:

  • Power supply regulation and switching
  • Signal isolation in communication systems
  • Motor control circuits
  • Industrial controls
  • Medical equipment requiring electrical isolation for patient safety

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the H11B255 is no exception. Each optocoupler undergoes rigorous testing to ensure it meets the high standards expected for industrial and commercial use. Customers can trust the H11B255 for its durability and consistent performance.

Conclusion

With its robust isolation capabilities, broad operating temperature range, and compliance with environmental standards, the H11B255 from ON Semiconductor is a superior choice for designers seeking a reliable optocoupler solution. Its adaptability across various applications makes it a valuable component in any electronic system requiring isolation.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 1 Mbd, 15 kV/μs CMR, Transistor Output
Lowest to $2.0328
ECAD model for SFH6345-X007
ON Semiconductor
Industry Standard Single Channel 6 Pin DIP Optocoupler | TRANSISTOR OPTOISOLATOR
Need more? Email Us
ECAD model for MCT270
Vishay
Linear Optocoupler, High Gain Stability, Wide Bandwidth | OPTOISO 5.3KV LINEAR PHVOLT 8DIP
Lowest to $5.6208
ECAD model for IL300-EF
ON Semiconductor
PHOTODARLINGTON OPTOCOUPLERS | OPTOISO 5.3KV DARL W/BASE 6DIP
Need more? Email Us
ECAD model for H11B255
Toshiba Semiconductor and Storage
OPTOISOLATOR 5KV 1CH TRANS 6-SO
Need more? Email Us
ECAD model for TLP385(D4-GB,E
Renesas Electronics America
OPTOISOLATOR 5KV 1CH TRANS 4-DIP
Need more? Email Us
ECAD model for PS2561DL1-1Y-V-H-A
Broadcom Limited
Small Outline, 5 Lead, High Speed Optocouplers | OPTOISO 3.75KV TRANSISTOR 6SOIC
Lowest to $1.3181
ECAD model for HCPL-M452
ON Semiconductor
HIGH VOLTAGE PHOTODARLINGTON OPTOCOUPLERS | OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4333
ECAD model for H11G1S
ON Semiconductor
Optically Isolated Error Amplifier | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Need more? Email Us
ECAD model for FOD2743BT

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention