EN
  • EN
  • DE

TL16C550DIPT

Part No TL16C550DIPT
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 2.25 V to 5.5 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 032334-TL16C550DIPT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C550DIPT CAD Model

Description

The TL16C550DIPT is a high-performance Universal Asynchronous Receiver/Transmitter (UART) from Texas Instruments, designed to meet the communication requirements of embedded systems. This integrated circuit provides an efficient serial communication interface for microcontrollers and microprocessors, enabling seamless data transfer between the device and other serial devices or networks.

Key Features

  • Enhanced Performance: The TL16C550DIPT offers a significant improvement over standard UARTs, with a built-in 16-byte FIFO to reduce the potential for data overrun and improve system efficiency.
  • Flexible Baud Rates: This UART supports a wide range of baud rates, making it suitable for various communication standards and allowing for customization according to specific application needs.
  • Programmable Functionality: Its programmable features include adjustable word lengths, stop bits, and parity, enabling users to configure the UART for optimal data transmission.
  • Automatic Flow Control: With its automatic hardware and software flow control capabilities, the TL16C550DIPT ensures reliable data exchange even in systems with differing data processing speeds.
  • Low Power Consumption: Designed for power-sensitive applications, this device operates with low power consumption, making it an ideal choice for portable and battery-operated systems.

Applications

The TL16C550DIPT is versatile and can be used in various applications where reliable serial communication is essential. These include:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Networking equipment
  • Computer peripheral interfacing
  • Telecommunications

Package and Quality

This device is available in a 28-pin LCC (Leadless Chip Carrier) package, ensuring a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and the TL16C550DIPT is no exception. It is manufactured to meet the highest industry standards for performance and reliability.

You May Also Be Interested in

Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6178 $57.7068
13+ $7.8916 $102.5908
20+ $7.6450 $152.9000
28+ $7.3983 $207.1524
35+ $7.1517 $250.3095
47+ $6.4119 $301.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,718 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess