EN
  • EN
  • DE

SC16C852LIBS,157

Part No SC16C852LIBS,157
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 32-HVQFN / UART IC 2, DUART Channel RS485 128 Byte 32-HVQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Channels 2, DUART
FIFO's 128 Byte
Protocol RS485
Data Rate (Max) 5Mbps
Voltage - Supply 1.8V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number SC16
Other Names 935283101157,SC16C852LIBS,SC16C852LIBS
Standard Package 2,450
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260703-SC16C852LIBS,157
Ultra Librarian 3D Model Ultra Librarian SC16C852LIBS,157 CAD Model

Description

Introducing the SC16C852LIBS,157 UART Interface IC

The SC16C852LIBS,157 is a state-of-the-art dual universal asynchronous receiver-transmitter (DUART) integrated circuit from NXP Semiconductors. This versatile product is designed to facilitate efficient serial communication in a wide array of applications. Its robust feature set makes it an ideal choice for industrial control systems, networking equipment, and complex computing environments requiring high-speed data transfer capabilities.

Key Features

  • Dual Channel: The SC16C852LIBS,157 incorporates two independent UART channels, each capable of handling serial data communication separately, thus offering greater flexibility and throughput.
  • Enhanced Baud Rate: It supports baud rates up to 5 Mbps, allowing for high-speed data transmission that is essential for modern communication requirements.
  • Large FIFOs: With 128-byte transmit and receive FIFOs for each UART, it is well-suited for applications that demand high data buffering capability to prevent data loss during peak traffic.
  • Programmable: The device features a programmable baud rate generator, modulation/demodulation control, and data formatting, providing extensive control over serial data operations.
  • Voltage Range: Operating over a wide voltage range, the SC16C852LIBS,157 is highly adaptable to various power supply specifications, enhancing its compatibility with different system designs.
  • Power Management: Advanced power management options help in reducing power consumption during idle or low-activity states, making it suitable for energy-sensitive applications.
  • Multiple Interfaces: The IC supports a variety of interfaces including a standard industrial interface (5V), and a mobile voltage interface (1.8V/2.5V/3.3V).

Applications

The SC16C852LIBS,157 is perfect for deployment in complex systems requiring reliable serial communication such as:

  • Telecommunications equipment
  • Point-of-sale (POS) terminals
  • Industrial control and automation systems
  • Networking infrastructure including routers and switches
  • Computer peripheral interfacing

With its dual-channel operation, high-speed data transfer, and large FIFOs, the SC16C852LIBS,157 from NXP is a premium choice for designers and engineers looking to implement efficient and reliable UART communication in their products.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess