EN
  • EN
  • DE

SC28C94A1N,112

Part No SC28C94A1N,112
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD W/FIFO 48-DIP / UART IC 4, QUART Channel 8 Byte 48-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Features Internal Oscillator, Timer/Counter
Number of Channels 4, QUART
FIFO's 8 Byte
Data Rate (Max) 1Mbps
Voltage - Supply 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Type Through Hole
Package / Case 48-DIP (0.600", 15.24mm)
Supplier Device Package 48-DIP
Base Product Number SC28
Other Names 568-1115-5,935262535112,SC28C94A1N
Standard Package 7
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260639-SC28C94A1N,112
Ultra Librarian 3D Model Ultra Librarian SC28C94A1N,112 CAD Model

Description

The SC28C94A1N,112 is a versatile and high-performance quad universal asynchronous receiver-transmitter (QUART) integrated circuit designed and manufactured by NXP Semiconductors. This powerful IC is an ideal solution for communication systems that require multiple serial interfaces, offering a significant integration level for embedded applications.

Key Features

  • Multiple Channels: The device features four independent UART channels, which can be used simultaneously for efficient serial data communication.
  • Flexible Baud Rate: Each UART supports a wide range of baud rates, allowing for customization according to the requirements of the application.
  • FIFO Buffers: It comes with 16-byte FIFO buffers to enhance data throughput and reduce CPU overhead, especially in multitasking environments.
  • Modem Control Functions: Integrated modem control functions provide the necessary signals for full modem interface capability, simplifying design for telecommunication applications.
  • Programmable Character Lengths: The SC28C94A1N,112 supports 5-, 6-, 7-, or 8-bit character lengths, providing flexibility for various data formats.
  • Multiple Protocol Support: It can handle asynchronous protocols, making it a versatile choice for various communication standards.

Applications

The SC28C94A1N,112 is suitable for a wide range of applications that require reliable serial communication interfaces. These include:

  • Industrial control systems
  • Networking equipment
  • Point of sale terminals
  • Telecommunication systems
  • Computer peripheral interfacing

Technical Specifications

The device operates over a supply voltage range of 4.5V to 5.5V, which makes it compatible with standard 5V systems. It is available in a 52-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring ease of integration into printed circuit boards.

Quality and Reliability

NXP is known for its commitment to quality, and the SC28C94A1N,112 is no exception. It is designed to meet the rigorous standards of industrial and commercial applications, ensuring long-term reliability and performance.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess