EN
  • EN
  • DE

SCC2691AC1N24,129

Part No SCC2691AC1N24,129
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART 24-DIP / UART IC 1, UART Channel 24-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 1, UART
Voltage - Supply 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-DIP
Base Product Number SCC26
Other Names 933811540129,SCC2691AC1N24-S,SCC2691AC1N24-S
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260654-SCC2691AC1N24,129
Ultra Librarian 3D Model Ultra Librarian SCC2691AC1N24,129 CAD Model

Description

NXP SCC2691AC1N24,129 UART Interface IC

The NXP SCC2691AC1N24,129 is a versatile Universal Asynchronous Receiver/Transmitter (UART) interface integrated circuit designed to facilitate serial communication in embedded systems. This powerful IC is an essential component for applications requiring reliable data transfer between a microcontroller and peripheral devices or between two microcontrollers.

Product Features:

  • Single-Chip UART: The SCC2691AC1N24,129 integrates all the necessary functions for asynchronous serial communication into one chip, simplifying design and saving board space.
  • Baud Rate: It supports a wide range of baud rates, allowing for flexible data transmission speeds that can be tailored to specific application requirements.
  • Programmable: The device is programmable, which means it can be configured for various word lengths, stop bits, and parity options to match the communication protocol of the system.
  • Voltage Range: It operates over a broad voltage range, making it suitable for many different types of electronic equipment.
  • Interface: The SCC2691AC1N24,129 provides a full-duplex interface, enabling simultaneous two-way data communication.
  • Integrated FIFO: It comes with an integrated FIFO (First In, First Out) buffer that helps manage data flow and enhances data integrity during high-speed transfers.
  • Multiple Applications: This UART IC is ideal for use in telecommunications, industrial control, and any other systems that require a serial interface.

Product Specifications:

  • Package: The device is housed in a DIP-24 (Dual In-line Package) which is suitable for through-hole mounting, providing robust physical connections for industrial applications.
  • Temperature Range: It is designed to operate within an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Manufacturer: NXP Semiconductors, a trusted leader in the industry, known for their high-quality and innovative products.

The SCC2691AC1N24,129 is an excellent choice for designers looking to implement a reliable and efficient serial communication interface in their systems. Its integration of advanced features with ease of use makes it a go-to component for a wide array of applications.

You May Also Be Interested in

Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess