EN
  • EN
  • DE

TL16C550BPTR

Part No TL16C550BPTR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description SERIAL I/O CONTROLLER / UART IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 367714-TL16C550BPTR
Ultra Librarian 3D Model Ultra Librarian TL16C550BPTR CAD Model

Description

The TL16C550BPTR is a high-performance Universal Asynchronous Receiver/Transmitter (UART) from Texas Instruments, designed to meet the communication needs of embedded systems. This integrated circuit facilitates serial communication by converting bytes from the system's parallel bus to a serial form, which can then be transmitted over communication lines like RS-232, RS-485, or RS-422.

Key Features and Benefits

  • Enhanced Data Rates: The TL16C550BPTR offers a programmable baud rate generator capable of dividing the timing reference clock by divisors of 1 to (2^16 - 1), allowing precise selection of baud rates.
  • FIFO Buffers: It includes 16-byte FIFOs for both transmit and receive operations, which helps to reduce the overhead of CPU data transfers and improves system efficiency by allowing more time for processing other tasks.
  • Automatic Flow Control: The device supports automatic hardware and software flow control, which prevents data loss during high-speed data transfers and ensures reliable communication.
  • Programmable Character Lengths: It can be programmed for 5, 6, 7, or 8-bit character lengths to accommodate various data formats and protocols.
  • Modem Control Capability: The TL16C550BPTR has a complete modem control capability and a set of four dedicated pins for this purpose, making it suitable for modem interface applications.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low supply voltage and has a power-down feature to conserve energy when not in active use.

Applications

The TL16C550BPTR is ideal for a wide range of applications that require reliable serial communication. It is commonly used in:

  • Industrial control systems
  • Point of sale terminals
  • Networking equipment
  • Computer peripheral interfacing

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package), the TL16C550BPTR is designed for surface mount technology, providing a compact footprint for space-constrained applications. Texas Instruments ensures high-quality and reliability, making this UART an excellent choice for both commercial and industrial environments.

You May Also Be Interested in

Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC
Lowest to $17.6721
NXP / Nexperia
UART Interface IC 8CH. UART ENHANCED
Lowest to $58.6467
MaxLinear Inc
IC UART FIFO 16B 28PLCC
Lowest to $150.0000
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7237 $52.1318
33+ $3.0554 $100.8282
51+ $2.9599 $150.9549
70+ $2.8644 $200.5080
91+ $2.7690 $251.9790
121+ $2.4825 $300.3825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,300 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess