EN
  • EN
  • DE

ST16C654IJ68

Part No ST16C654IJ68
Manufacturer Exar Corporation
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description 2.97V TO 5.5V QUAD UART WITH 64-BYTE FIFO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Exar Corporation
Win Source Part Number 1260138-ST16C654IJ68
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST16C654IJ68 CAD Model

Description

The ST16C654IJ68 is a quad universal asynchronous receiver/transmitter (UART) with enhanced features designed for high-speed data communication. Manufactured by Exar Corporation, this UART provides four independent channels, each capable of transmitting and receiving data asynchronously. It is often used in applications requiring multiple serial communication ports.

Applications

  • Multi-port serial communication cards
  • Industrial automation systems
  • Point-of-sale (POS) terminals
  • Data acquisition systems
  • Embedded systems requiring multiple serial interfaces

Features

  • Quad UART: Four independent serial communication channels
  • Data rates up to 16 Mbps
  • 64-byte FIFO (First-In, First-Out) buffer per channel
  • Automatic hardware/software flow control
  • Programmable baud rate generator
  • Interrupt controller
  • JEDEC 68-PLCC package

Benefits

  • Increased system throughput with four independent UART channels.
  • High-speed data transfer with support for data rates up to 16 Mbps.
  • Reduced CPU overhead due to large FIFO buffers that minimize interrupt frequency.
  • Reliable data communication with automatic hardware/software flow control.
  • Flexible baud rate selection with programmable baud rate generator.
  • Simplified interrupt handling with integrated interrupt controller.
  • Industry-standard JEDEC 68-PLCC package for easy integration.

Additional Details

The ST16C654IJ68 UART features a 64-byte FIFO buffer for both transmit and receive channels, which significantly reduces the CPU overhead required for managing serial data transfer. The automatic hardware and software flow control mechanisms prevent data overrun and underrun errors, ensuring reliable communication. The programmable baud rate generator allows for precise selection of data transmission rates. The integrated interrupt controller simplifies interrupt handling, enabling efficient response to communication events. The JEDEC 68-PLCC package provides a standard interface for easy integration into various systems. For detailed information on pin assignments, register descriptions, and timing characteristics, refer to the device datasheet provided by Exar Corporation.

You May Also Be Interested in

NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC / UART IC 2, DUART Channel RS232, RS422 16 Byte 44-PLCC (16.59x16.59)
Need more? Email Us
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 32B OCTAL 100QFP / UART IC 8 Channel RS485 32 Byte 100-QFP (14x20)
Need more? Email Us
MaxLinear Inc
IC DUART PCI BUS 3.3V/5V 100TQFP / UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14)
Lowest to $126.2126
MaxLinear Inc
IC UART SINGLE 44PLCC / UART IC 1, UART Channel 1 Byte 44-PLCC (16.59x16.59)
Lowest to $20.1698
NXP / Nexperia
UART Interface IC 8CH. UART ENHANCED
Lowest to $58.6467
MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $121.3235 $121.3235
2+ $117.2794 $234.5588
3+ $105.1470 $315.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 828 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess