Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Manufacturer Texas Instruments
Win Source Part Number 344650-PC165500V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC165500V CAD Model

Description

The PC165500V from Texas Instruments is a highly advanced, top-tier integrated circuit that is designed to meet the most demanding technological needs.

  • Product Type: dual universal asynchronous receiver/transmitter (UART) with 16-byte FIFOs
  • Function: transmit and receive data in a serial format
  • Applications: telecommunications, networking devices, and embedded systems
  • Feature: programmable baud rate generator
  • Support: 5-, 6-, 7-, and 8-bit characters
  • Power Supply: single 5V power supply
  • Power Consumption: low power sleep mode
  • Package: 44-pin PLCC (Plastic Leaded Chip Carrier) package

You May Also Be Interested in

NXP / Nexperia
IC UART SINGLE 28-PLCC
Need more? Email Us
ECAD model for SCC2691AC1A28,623
Exar Corporation
Need more? Email Us
ECAD model for 16L2751CM
NXP / Nexperia
IC UART QUAD W/FIFO 64-LQFP
Lowest to $42.5769
ECAD model for SC16C554BIB64,151
NXP / Nexperia
IC DUART 28-DIP
Need more? Email Us
ECAD model for SCC2692AE1N28,602
NXP / Nexperia
Need more? Email Us
ECAD model for SC16C550IA44D
NXP / Nexperia
IC UART SGL I2C BUS SPI 16TSSOP
Lowest to $7.4428
ECAD model for SC16IS741AIPWJ
NXP / Nexperia
IC UART DUAL 44-QFP
Need more? Email Us
ECAD model for SC26C92A1B,528
NXP / Nexperia
IC UART SINGLE W/FIFO 36TFBGA
Need more? Email Us
ECAD model for SC16C850LIET,157
NXP / Nexperia
IC ENCODER/DECODER IRDA 48LQFP
Need more? Email Us
ECAD model for SC16C652BIB48,128

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention