Products specifications Report Issue?

Category Connectors, Interconnects>Contacts - Multi Purpose
Mfr TE Connectivity AMP Connectors
Series Mini-Universal MATE-N-LOK
Package Tape & Reel (TR),Cut Tape (CT)
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 22-26 AWG
Contact Material Brass
Contact Finish Tin
Base Product Number 770902
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Names -770902-1-CSI,770902-1-ND,A25676CT,7709021,A25676TR,-770902-1-LSI,A25674,-770902-1-SI,A25674-ND
Standard Package 7,000
Win Source Part Number 1112182-770902-1
Ultra Librarian 3D Model Ultra Librarian 770902-1 CAD Model

Description

The TE Connectivity AMP Connectors Mini-Universal MATE-N-LOK 770902-1 is a multi-purpose contact with a crimp contact termination.

  • Series: Mini-Universal MATE-N-LOK
  • Material: Brass
  • Contact Finish: Tin
  • Wire Gauge: 22-26 AWG
  • Contact Material: Phosphor Bronze
  • Packaging: Tape and Reel or Cut Tape
  • Standard Package: 7,000
  • ECCN: EAR99

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Connector, Power Entry, Plug, 15A
Need more? Email Us
ECAD model for HBL61CM64
TE Connectivity
CONN CAP 15POS MINI UNIV-MATE / 15 Rectangular Connectors - Housings Receptacle Natural 0.163" (4.14mm)
Lowest to $0.1723
ECAD model for 172163-1
TE Connectivity
CONN RCPT HOUSING 2POS 4.2MM / 2 Rectangular Connectors - Housings Receptacle Natural
Lowest to $0.1335
ECAD model for 1586019-2
Kycon, Inc.
SMT POWER JACK 2.0 MM DIA ROHS C
Lowest to $1.8497
ECAD model for KLDX-SMT-0202-A
CUI Inc.
CONN PWR JACK 2.5X5.5MM SOLDER / Power Barrel Connector Jack 2.50mm ID (0.098"), 5.50mm OD (0.217") Through Hole, Right Angle
Lowest to $1.6546
ECAD model for PJ-037BH
Schurter Inc.
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Need more? Email Us
ECAD model for KD13.4101.151
TE Connectivity
CONN POWER PLUG SOLDER EYELET / Power Barrel Connector Plug Free Hanging (In-Line)
Lowest to $4.9495
ECAD model for 1-2129334-1
Switchcraft Inc.
CONN PWR JACK 1.05X3.5MM SOLDER
Need more? Email Us
ECAD model for RASM742TRX
TE Connectivity
CONN SOCKET 17-20AWG CRIMP TIN / Socket Contact Tin 17-20 AWG Crimp
Need more? Email Us
ECAD model for 163300-6

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1,095+ $0.0457 $50.0415
2,670+ $0.0375 $100.1250
4,125+ $0.0364 $150.1500
5,685+ $0.0352 $200.1120
7,355+ $0.0340 $250.0700
9,840+ $0.0305 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,000 pieces
MOQ: 1095 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention