EN
  • EN
  • DE

XR16V2552IJ-F

Part No XR16V2552IJ-F
Manufacturer MaxLinear Inc
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART FIFO 16B DUAL 44PLCC / UART IC 2, DUART Channel RS232, RS422 16 Byte 44-PLCC (16.59x16.59)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr MaxLinear Inc
Package Tube
Product Status Obsolete
Features Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
FIFO's 16 Byte
Protocol RS232, RS422
Data Rate (Max) 16Mbps
Voltage - Supply 2.25V ~ 3.6V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Standard Package 27 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 904056-XR16V2552IJ-F
Ultra Librarian 3D Model Ultra Librarian XR16V2552IJ-F CAD Model

Description

The 904056-XR16V2552IJ-F is a UART (Universal Asynchronous Receiver Transmitter) integrated circuit with advanced features.

  • Channels: Dual-channel
  • Data Rate: Up to 16Mbps
  • Protocols: RS232 and RS422
  • Features: Internal oscillator and timer/counter
  • Voltage Supply Range: 2.25V to 3.6V
  • Mounting Type: Surface Mountable
  • Package: 44-LCC
  • Standard Package: 27 pieces
  • Commonly Used In: Industrial automation, telecommunications, and computer peripheral devices

You May Also Be Interested in

NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
Sipex Corporation
UART IC Channel
Lowest to $1.0400
NXP / Nexperia
UART IC 1, UART Channel 28-PLCC (11.48x11.48)
Lowest to $334.2857
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
MaxLinear Inc
IC UART FIFO 32B OCTAL 100QFP / UART IC 8 Channel RS485 32 Byte 100-QFP (14x20)
Need more? Email Us
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $40.0896
Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess