EN
  • EN
  • DE

LT4356HDE-1

Part No LT4356HDE-1
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description Overvoltage Protection Regulator and Inrush Limiter | IC OVERVOLT PROT REG 12-DFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Part Status Last Time Buy
Voltage - Clamping 27V Adj
Technology External Switch
Applications Automotive
Mounting Style SMD
Manufacturer Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Manufacturer Pack Quantity 91
MSL Level 1 (Unlimited)
Win Source Part Number 1206835-LT4356HDE-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4356HDE-1 CAD Model

Description

Linear Technology's LT4356HDE-1 Surge Stopper

The LT4356HDE-1 from Linear Technology is a robust surge stopper designed to protect sensitive electronic circuits from high voltage spikes and surges. This device operates by controlling the gate voltage of an external N-channel MOSFET to act as a variable resistor, thus limiting the output voltage during a transient event without the need for bulky inductors or capacitors. It is the ideal solution for safeguarding automotive, industrial, avionics, and medical applications where electronic components can be exposed to high voltage transients.

Featuring a wide operating voltage range of 4V to 80V, the LT4356HDE-1 is versatile enough to handle a broad spectrum of power supply configurations. The surge stopper is capable of withstanding temporary overvoltage events up to 100V, ensuring that downstream electronics remain protected even under extreme conditions. In addition, its overcurrent output protection is adjustable, allowing for precise control tailored to the needs of the specific application.

The LT4356HDE-1 is designed with an adjustable undervoltage lockout, which ensures that the device remains off if the supply voltage is insufficient, thus preventing undervoltage damage to the load. A fault indicator pin provides immediate feedback in the event of an overcurrent or overvoltage condition, enabling rapid system response and troubleshooting.

This surge stopper also boasts a low quiescent current, making it suitable for continuous operation in power-sensitive systems. Its robust design includes a high-temperature operational capability, packaged in a 12-pin 4mm x 3mm DFN package, which is conducive to space-constrained applications.

The LT4356HDE-1 is an essential component for any design engineer looking to enhance the reliability and durability of their power supply systems. With its advanced features and solid performance, it provides a shield against voltage transients, ensuring the longevity and stability of electronic devices in the most challenging environments.

You May Also Be Interested in

Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Maxim Integrated
IC OVP/OVC ADJ HI ACCURACY TSSOP
Lowest to $14.6893
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.8399
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6471
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.1661
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess