EN
  • EN
  • DE

XR16V698IQ100-F

Part No XR16V698IQ100-F
Manufacturer MaxLinear Inc
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART FIFO 32B OCTAL 100QFP / UART IC 8 Channel RS485 32 Byte 100-QFP (14x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr MaxLinear Inc
Package Tray
Product Status Active
Features Internal Oscillator, Timer/Counter
Number of Channels 8
FIFO's 32 Byte
Protocol RS485
Data Rate (Max) 15Mbps
Voltage - Supply 2.25V ~ 3.6V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Type Surface Mount
Package / Case 100-BQFP
Supplier Device Package 100-QFP (14x20)
Base Product Number XR16V698
Standard Package 66 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 904059-XR16V698IQ100-F
Ultra Librarian 3D Model Ultra Librarian XR16V698IQ100-F CAD Model

Description

The XR16V698IQ100-F is an integrated circuit (IC) belonging to the UARTs (Universal Asynchronous Receiver Transmitter) interface category.

  • Features: Internal oscillator and a timer/counter
  • Package: Tray
  • Standard Package Quantity: 66 pieces
  • Protocol: RS485
  • Channels: 8
  • Maximum Data Rate: 15Mbps
  • FIFO: 32-byte
  • Features: Auto flow control, IrDA encoding/decoding, false start bit detection, and modem control
  • Voltage Supply Range: 2.25V to 3.6V
  • Mounting Type: Surface-mounted
  • Package: 100-BQFP
  • Manufacturer: MaxLinear Inc
  • Status: Active

You May Also Be Interested in

NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 49STBGA
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC DUART PCI BUS 3.3V/5V 100TQFP / UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14)
Lowest to $126.2126
NXP / Nexperia
UART IC 1, UART Channel 28-PLCC (11.48x11.48)
Lowest to $334.2857
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $40.0896
MaxLinear Inc
IC UART FIFO 64B 24QFN / UART IC 1, UART Channel RS232, RS422, RS485 64 Byte 24-QFN (4x4)
Lowest to $38.0203

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess