Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 1.5Mbps
Supply Voltage - Operating 5V
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 44-PLCC (16.58x16.58)
Win Source Part Number 082051-PC16552DV
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC16552DV CAD Model

Description

The PC16552DV is a high-performance, dual-channel Universal Asynchronous Receiver and Transmitter (UART) from Texas Instruments, a renowned global semiconductor company known for its pioneering technology.

  • Channels: two independent UART channels
  • Voltage Range: 4.5V to 5.5V
  • Data Rate: 1Mbps
  • Operating Temperature Range: from 0 to 70 degrees Celsius
  • Features: programmable baud rate generator
  • Features: internal loopback capability for diagnostic purposes
  • Packaging: 44-pin PLCC (Plastic Leaded Chip Carrier) package
  • Compliance: RoHS compliant

You May Also Be Interested in

Texas Instruments
UART 2-CH 16byte FIFO 5V 44-Pin PLCC Tube / IC UART DUAL WITH FIFO 44-PLCC
Lowest to $119.5225
ECAD model for PC16552DV/NOPB
NXP / Nexperia
Universal Asynchronous Receiver/Transmitter (UART) with 16-byte FIFO and infrared (IrDA) encoder/decoder
Need more? Email Us
ECAD model for SC16C550IN40
Texas Instruments
Need more? Email Us
ECAD model for PC16550AFV
Texas Instruments
1.8-V to 5-V DUAL UART WITH 16-BYTE FIFOS
Lowest to $12.7616
ECAD model for TL16C2550PFBRG4
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC / UART IC 2, DUART Channel RS232, RS422 16 Byte 44-PLCC (16.59x16.59)
Need more? Email Us
ECAD model for XR16V2552IJ-F
Texas Instruments
Need more? Email Us
ECAD model for PC16550CV-5
Exar Corporation
2.97V TO 5.5V QUAD UART WITH 64-BYTE FIFO
Lowest to $135.8823
ECAD model for ST16C654IJ68
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $11.4090
ECAD model for MAX3107ETG/V+T
MaxLinear Inc
IC DUART PCI BUS 3.3V/5V 100TQFP / UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14)
Lowest to $141.3581
ECAD model for XR17D152IMTR-F

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $120.0000 $120.0000
2+ $115.4888 $230.9776
3+ $110.9775 $332.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 923 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention