EN
  • EN
  • DE

TIBPAL20R4-15CFN

Part No TIBPAL20R4-15CFN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series IMPACT-X PAL
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type PAL
Voltage - Input 5V
Speed 15ns
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
RoHS State Request Verification
Win Source Part Number 1267317-TIBPAL20R4-15CFN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TIBPAL20R4
Introduction Date June 01, 1986
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TIBPAL20R4-15CFN CAD Model

Description

The TIBPAL20R4-15CFN is a high-performance programmable array logic (PAL) device from Texas Instruments, designed to meet the needs of high-speed logic systems. This device is a member of the Texas Instruments programmable logic devices family, which are known for their reliability and versatility in various digital applications.

Key Features:

  • Speed: The TIBPAL20R4-15CFN offers a maximum propagation delay of 15 nanoseconds, making it suitable for high-speed logic operations and quick response time applications.
  • Programmability: With its programmable logic array structure, this device allows for flexible implementation of custom logic functions, which can be tailored to specific design requirements.
  • Logic Elements: It includes a set of programmable AND planes that are linked to a fixed OR plane, providing a versatile logic structure to implement a wide range of combinational logic functions.
  • Input/Output Pins: The device features 24 pins with 14 inputs and 10 output pins, enabling a variety of input/output configurations for different circuit designs.
  • Power Consumption: It is designed with power-saving features that ensure low power consumption during operation, contributing to energy-efficient designs.
  • Package Type: The TIBPAL20R4-15CFN comes in a 24-pin DIP (Dual In-line Package), which is widely used and easily integrated into standard socketed board layouts.
  • Temperature Range: The device operates within an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications:

This PAL device is ideal for a variety of applications, including but not limited to, control systems, automotive electronics, communications equipment, data processing, and custom logic circuit implementations. Its programmability and speed make it a go-to solution for designers looking to create compact, efficient, and custom-tailored logic circuits.

About Texas Instruments:

Texas Instruments is renowned for its innovative semiconductor technologies and is a leader in the development of integrated circuits and embedded processors. The company's commitment to quality and engineering excellence ensures that products like the TIBPAL20R4-15CFN meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Texas Instruments
IC PLD 15NS 28PLCC / High-Performance Impact PAL
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Altera
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Amd
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0765 $50.7650
25+ $4.1654 $104.1350
38+ $4.0352 $153.3376
52+ $3.9050 $203.0600
67+ $3.7749 $252.9183
89+ $3.3844 $301.2116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess