EN
  • EN
  • DE

ATF22V10CQZ-20SU

Part No ATF22V10CQZ-20SU
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 20NS 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202903-ATF22V10CQZ-20SU
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded PLDs (Programmable Logic Device)
Series 22V10
Package Tube
Product Status Active
Programmable Type EE PLD
Number of Macrocells 10
Voltage - Input 5V
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian ATF22V10CQZ-20SU CAD Model

Description

Microchip Technology ATF22V10CQZ-20SU Product Overview

The Microchip Technology ATF22V10CQZ-20SU is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Programmable Logic Device (PLD) that combines the flexibility of a simple programmable logic interface with the processing power and speed of a fixed logic device. This product is part of Microchip's well-known ATF22V10C series and is designed to deliver a versatile solution for a wide range of digital logic applications.

Key Features

  • High-Speed Performance: The device offers a propagation delay of 20ns, making it suitable for high-speed applications that require quick signal processing.
  • Electrically Erasable Programmable Read-Only Memory (EEPROM): The ATF22V10CQZ-20SU is based on EEPROM technology, which allows the device to be programmed and reprogrammed in-circuit or in a programmer for maximum flexibility.
  • Preload and Power-On Reset: The PLD includes a preload and power-on reset feature, ensuring that the logic device starts in a known state for reliable operation.
  • Low Power Consumption: Its CMOS technology ensures low power dissipation, which is crucial for power-sensitive designs.
  • Wide Operating Temperature Range: The device can operate over an industrial temperature range (-40°C to +85°C), making it ideal for harsh environments.
  • Security Fuse: With a programmable security fuse, users can protect their proprietary logic designs from unauthorized access or copying.

Applications

The ATF22V10CQZ-20SU is versatile and can be used in various applications, including:

  • Automotive systems
  • Industrial controls
  • Communication devices
  • Computer peripherals
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the ATF22V10CQZ-20SU is no exception. It is manufactured to the highest standards and subjected to rigorous testing to ensure performance and reliability. This product is available in a 24-lead CERDIP package, which provides robust physical protection and enhances the durability of the device in various conditions.

With its combination of speed, flexibility, and low power consumption, the ATF22V10CQZ-20SU from Microchip Technology is a smart choice for designers looking to implement complex logic functions with a single, compact device.

You May Also Be Interested in

National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Amd
Need more? Email Us
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us
Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Lowest to $2.9105
Texas Instruments
IC PLD 15NS 20PLCC / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess