The 2SC2230 is a silicon NPN epitaxial planar transistor designed for audio frequency power amplification and high-speed switching applications. It is known for its high collector power dissipation and excellent linearity, making it suitable for high-fidelity audio amplifiers and other demanding applications.
Applications:
- Audio Power Amplifiers
- Switching Regulators
- DC-DC Converters
- Motor Control Circuits
- General-Purpose Amplifier Circuits
Features:
- High Collector Power Dissipation
- High Collector Current Capability
- Low Saturation Voltage
- Excellent Linearity
- High fT (Transition Frequency) for switching applications
Benefits:
- Delivers high output power with minimal distortion in audio applications.
- Enables efficient power conversion in switching applications.
- Reduces power loss and improves efficiency.
- Provides stable and reliable performance in various circuit designs.
Technical Specifications (Typical):
While specific values may vary slightly, typical specifications for the 2SC2230 include:
- Collector-Emitter Voltage (VCEO): 60V
- Collector Current (IC): 3A
- Collector Power Dissipation (PC): 30W
- Transition Frequency (fT): 60 MHz
- Current Gain (hFE): 50-200
The 2SC2230 is commonly found in audio amplifiers, where its low distortion and high output power are essential. Its fast switching speed also makes it suitable for use in power supplies and DC-DC converters. It is typically packaged in a TO-220 case.