EN
  • EN
  • DE

PALCE16V8-15

Part No PALCE16V8-15
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - PLDs (Programmable Logic Device)
Description Flash-Erasable Reprogrammable CMOS PAL Device
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1235221-PALCE16V8-15
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALCE16V8-15 CAD Model

Description

The PALCE16V8-15 is a high-performance, low-power Erasable Programmable Logic Device (EPLD) manufactured by Cypress Semiconductor. This device is designed to replace numerous TTL logic chips, offering a more efficient and flexible solution for digital circuit design. Its architecture allows for a wide range of logic functions to be implemented within a single integrated circuit, reducing board space and improving system reliability.

Applications

  • Address decoding
  • Glue logic
  • State machine implementation
  • Peripheral controllers
  • Data path control

Features

  • High Speed: Offers a propagation delay of 15 ns, enabling fast system performance.
  • Low Power: Consumes minimal power, making it suitable for battery-powered applications.
  • Reprogrammable: Can be erased and reprogrammed, allowing for design changes and iterations without replacing the physical chip.
  • Flexible Architecture: Configurable macrocells allow for a variety of logic functions to be implemented.
  • TTL Compatible: Directly interfaces with TTL logic levels, simplifying system integration.
  • 16 Inputs and 8 Outputs: Provides ample I/O pins for complex logic designs.

Benefits

  • Reduced Board Space: Replaces multiple TTL chips with a single device, saving valuable board space.
  • Improved Reliability: Fewer components translate to fewer potential points of failure, enhancing system reliability.
  • Design Flexibility: Reprogrammability allows for easy design changes and iterations.
  • Faster Time-to-Market: Simplifies design process and reduces development time.
  • Lower Power Consumption: Contributes to energy-efficient system design.

The PALCE16V8-15 offers programmable output polarity, allowing each output to be configured as either active high or active low. This versatility simplifies interfacing with different types of devices and logic families. It is programmed using standard PAL programmers and supports various programming algorithms. Its robust design and comprehensive feature set make it a popular choice for a wide range of digital logic applications.

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 10CELL LO PWR 20NS 28PLCC
Lowest to $13.5632
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3860 $62.3700
105+ $1.1377 $119.4585
160+ $1.1019 $176.3040
220+ $1.0661 $234.5420
280+ $1.0314 $288.7920
375+ $0.9240 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess