EN
  • EN
  • DE

TPS79850QDGNRQ1

Part No TPS79850QDGNRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 50 mA, 3 V TO 50 V, MICROPOWER, LOW-DROPOUT LINEAR REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 50V
Output Voltage 5V
Voltage Dropout (Maximum) 0.55V @ 50mA
Output Current 50mA
Operating Supply Current 80μA ~ 3.3mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
Win Source Part Number 1273647-TPS79850QDGNRQ1
Manufacturer Homepage www.ti.com
Family Name TPS79850-Q1
Introduction Date January 30, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial, Communications & Networking, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian TPS79850QDGNRQ1 CAD Model

Description

Product Overview: Texas Instruments TPS79850QDGNRQ1

The TPS79850QDGNRQ1 is a highly reliable, low-dropout (LDO) voltage regulator from Texas Instruments, specifically designed to meet the rigorous standards of automotive applications. This component is part of TI's extensive line of power management integrated circuits that provide stable and efficient power supply solutions.

Key Features:

  • Output Voltage: The TPS79850QDGNRQ1 offers a fixed output voltage of 5V, which is a common requirement in automotive and other industrial applications.
  • High Accuracy: With an impressive output voltage accuracy of ±2%, this LDO ensures that connected components receive a precise and stable voltage, which is crucial for sensitive electronics.
  • Low Dropout: The low dropout feature of this regulator allows it to maintain a stable output voltage even when the input voltage is very close to the output voltage, enhancing its efficiency and reliability.
  • Current Capacity: It can deliver up to 50mA of output current, which is suitable for powering small to medium-sized electronic devices.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, ensuring the safety and longevity of both the regulator and the connected load.
  • Wide Operating Temperature Range: With an operational temperature range from -40°C to 125°C, the TPS79850QDGNRQ1 is designed to withstand extreme conditions typical in automotive environments.
  • Package: It is available in an 8-pin MSOP (DGN) package, which is compact and suitable for space-constrained applications.
  • Qualifications: This product is AEC-Q100 qualified, meaning it has passed stringent automotive industry standards for performance and reliability.

Applications:

The TPS79850QDGNRQ1 is ideal for automotive applications such as infotainment systems, instrument clusters, and advanced driver assistance systems (ADAS). It is also well-suited for other high-reliability environments where a stable and accurate power source is necessary.

Overall, the TPS79850QDGNRQ1 from Texas Instruments represents a robust power management solution that combines performance, precision, and durability to meet the needs of the most demanding automotive applications.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7107 $51.3210
63+ $1.6025 $100.9575
97+ $1.5483 $150.1851
139+ $1.4400 $200.1600
181+ $1.3859 $250.8479
226+ $1.3318 $300.9868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,585 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess