EN
  • EN
  • DE

TIBPAL20R4-20MJT

Part No TIBPAL20R4-20MJT
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1267318-TIBPAL20R4-20MJT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIBPAL20R4-20MJT CAD Model

Description

Overview of TIBPAL20R4-20MJT

The TIBPAL20R4-20MJT is a high-performance impact programmable array logic device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the PAL (Programmable Array Logic) family, which is well-suited for implementing logic functions in a variety of digital applications.

Key Features

  • Speed: The TIBPAL20R4-20MJT offers a fast propagation delay, making it an excellent choice for high-speed applications.
  • Programmability: As a programmable logic device, it provides designers with the flexibility to configure the logic circuits as per their specific needs.
  • Pin Configuration: It comes in a standard 24-pin J-leaded ceramic chip carrier (JLCC) package, which is suitable for a wide range of board layouts and designs.
  • Power Consumption: The device is designed for low power consumption, which helps in reducing the overall power requirements of the system.
  • Temperature Range: With an operating temperature range that supports military-grade applications, it ensures reliable performance under extreme conditions.

Applications

The TIBPAL20R4-20MJT is versatile and can be used in various digital circuits. It is commonly used in:

  • Custom logic implementations
  • State machine design
  • Address decoding
  • Complex combinational logic circuits
  • Timing circuits

Reliability and Quality

As with all Texas Instruments products, the TIBPAL20R4-20MJT is built with a commitment to quality and reliability. It undergoes rigorous testing to ensure it meets the high standards expected from industrial and military-grade components.

Conclusion

In summary, the TIBPAL20R4-20MJT from Texas Instruments is a reliable and flexible solution for designers looking to implement custom logic functions. Its fast performance, programmability, and low power consumption make it an excellent choice for a wide range of applications, from consumer electronics to military hardware. With TI's reputation for quality, you can be assured of a product that will perform to the highest standards.

You May Also Be Interested in

Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Texas Instruments
LOW-POWER HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Lowest to $2.7793
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess