EN
  • EN
  • DE

TIBPAL20LB-15CNT

Part No TIBPAL20LB-15CNT
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description IMPACT-X PAL Programmable Logic Device (PLD) IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Texas Instruments
Win Source Part Number 217030-TIBPAL20LB-15CNT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIBPAL20LB-15CNT CAD Model

Description

The TIBPAL20LB-15CNT is a high-performance programmable array logic device from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This PAL device is designed to meet the increasing demands for customizable logic solutions in complex digital systems.

Key Features

  • Speed: The TIBPAL20LB-15CNT boasts a fast propagation delay of 15 ns, ensuring quick response times in critical applications where speed is paramount.
  • Programmability: With its programmable array logic, users can configure the device to meet specific logic functions, providing a high level of flexibility in circuit design.
  • Logic Elements: The device incorporates a versatile set of logic elements that can be interconnected to perform a wide array of combinational and sequential logic functions.
  • Power Consumption: Designed with power efficiency in mind, the TIBPAL20LB-15CNT operates with low power dissipation, making it suitable for power-sensitive applications.
  • Package Type: The device comes in a robust 24-pin DIP (Dual In-line Package), which is easy to handle and compatible with standard PCB layouts.

Applications

The TIBPAL20LB-15CNT is ideal for use in a variety of applications, including:

  • Automotive systems
  • Telecommunications
  • Industrial controls
  • Data processing equipment
  • Consumer electronics

Quality and Support

Texas Instruments is committed to delivering high-quality products, and the TIBPAL20LB-15CNT is no exception. Customers can expect robust performance and reliability. Additionally, Texas Instruments provides comprehensive technical support for its products, ensuring that designers can take full advantage of the device's features and capabilities.

With its combination of speed, programmability, and low power consumption, the TIBPAL20LB-15CNT from Texas Instruments is an excellent choice for designers looking to implement customizable logic in their electronic systems.

You May Also Be Interested in

Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24TSSOP
Lowest to $3.9545
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Microchip Technology
IC PLD 10CELL LO PWR 20NS 28PLCC
Lowest to $13.5632
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess