EN
  • EN
  • DE

ATF22LV10C-15PI

Part No ATF22LV10C-15PI
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 15NS 24DIP  /  series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 22V10
Package Tube
Product Status Obsolete
Programmable Type EE PLD
Number of Macrocells 10
Voltage - Input 3.3V
Speed 15 ns
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number ATF22LV10C
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ATF22LV10C15PI
Standard Package 15
Win Source Part Number 990565-ATF22LV10C-15PI
Ultra Librarian 3D Model Ultra Librarian ATF22LV10C-15PI CAD Model

Description

Microchip Technology ATF22LV10C-15PI Product Overview

The ATF22LV10C-15PI is a high-performance CMOS (Electrically-Erasable Programmable Read-Only Memory) EE PLD (Programmable Logic Device) designed by Microchip Technology. This device is tailored for a wide range of applications that demand low-power consumption and high-speed performance. It operates at a voltage range of 3V to 5.5V, making it versatile for various electronic circuits and systems.

Key Features:

  • High-Speed Performance: The ATF22LV10C-15PI offers a propagation delay of 15ns, ensuring swift operation for time-sensitive tasks.
  • Low Power Consumption: Designed with power efficiency in mind, it is an ideal choice for battery-operated and power-sensitive applications.
  • High-Density Design: With 10 programmable logic macrocells, this device allows for a compact and efficient logic design, reducing the overall footprint of the circuit.
  • Flexible Programming: The EE technology enables the device to be user-programmable with electrical erasure and reprogramming capabilities, offering flexibility and ease of use.
  • Wide Operating Temperature Range: This device can operate over the industrial temperature range, making it suitable for harsh environments.
  • Industry Standard Package: It comes in a 24-pin DIP (Dual In-line Package), which is widely accepted and easy to integrate into various designs.

Applications:

The ATF22LV10C-15PI is a versatile component that can be used in multiple applications, including:

  • Automotive systems
  • Industrial control systems
  • Communication devices
  • Power management systems
  • Consumer electronics

Product Specifications:

Parameter Value Supply Voltage (Vcc) 3V to 5.5V Number of Macrocells 10 Propogation Delay 15ns Operating Temperature Range -40°C to +85°C Package Type 24-pin DIP

With its robust feature set and flexible capabilities, the ATF22LV10C-15PI from Microchip Technology is an excellent choice for designers seeking a reliable and efficient programmable logic solution.

You May Also Be Interested in

Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Amd
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Texas Instruments
IC PLD 10NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess