Microchip Technology's ATF22V10CQZ-20XU: High-Performance SPLD
The ATF22V10CQZ-20XU from Microchip Technology is a sophisticated programmable logic device (PLD) that belongs to the Atmel® SPLD/CPLD family. It is designed to deliver a high-performance solution for a wide range of digital logic applications. This device offers a versatile and cost-effective alternative to custom ASICs and discrete logic, providing designers with the flexibility to program their desired logic functions.
Key Features:
- High-Speed Performance: The ATF22V10CQZ-20XU operates with a 20 ns propagation delay, ensuring fast response times for critical applications.
- CMOS Technology: Built using advanced CMOS technology, this device boasts low power consumption, making it ideal for power-sensitive projects.
- Reprogrammable and Flexible: As a reprogrammable device, it allows for multiple programming cycles, providing designers with the flexibility to update their logic designs as needed.
- High-Density Design: With 10 logic macrocells, it offers a high level of integration, reducing the need for additional components on the circuit board.
- Wide Operating Voltage: The device supports an operating voltage range of 4.5V to 5.5V, accommodating various power supply specifications.
- Industry Standard Package: Housed in a 24-pin DIP (Dual In-line Package), it is compatible with standard PCB layouts, facilitating easy integration into existing designs.
- Preload and Power-On Reset: Macrocells can be preloaded with specific values to ensure predictable system states upon power-up.
- Security Feature: It includes a security fuse feature to protect proprietary logic designs from unauthorized access or copying.
The ATF22V10CQZ-20XU is designed to meet the needs of a broad spectrum of digital logic systems, including automotive, industrial control, computer peripheral management, and custom logic circuitry. Its high-speed performance and reprogrammability make it a go-to choice for engineers and designers looking for a reliable, flexible, and efficient solution to complex logic problems.
With its robust feature set and proven reliability, the ATF22V10CQZ-20XU from Microchip Technology is an excellent choice for your next digital design project, offering the perfect balance between performance, power consumption, and flexibility.