EN
  • EN
  • DE

5962-8515508RA

Part No 5962-8515508RA
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series *
Package Bulk
ECCN 3A001A2C
HTSUS 8542.39.0001
Standard Package 9 pcs
Win Source Part Number 1380952-5962-8515508RA
Ultra Librarian 3D Model Ultra Librarian 5962-8515508RA CAD Model

Description

The 5962-8515508RA, from industry leader Texas Instruments, is a high-reliability integrated circuit designed for a range of demanding applications. This product is part of the company's extensive line of space-grade components, specifically crafted to meet the stringent requirements of aerospace, defense, and other high-reliability industries.

Key Features

  • Quality and Reliability: The 5962-8515508RA is manufactured to the highest standards, ensuring consistent performance and longevity even in the harshest environments.
  • Radiation Hardened: This component is designed to withstand significant levels of radiation, making it suitable for space applications where exposure to cosmic rays and solar flares is a concern.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, which is critical for applications that experience extreme temperature variations.
  • Durable Packaging: The product comes in a robust package that protects the internal circuitry from mechanical stress and environmental factors.

Applications

The 5962-8515508RA is versatile and can be used in various high-reliability applications such as:

  • Satellite and spacecraft electronic systems
  • Military hardware and avionics
  • Nuclear power plant controls
  • Medical equipment for critical life-support systems

Technical Specifications

For engineers and designers considering the 5962-8515508RA for their projects, detailed technical specifications are available upon request from Texas Instruments. These specifications include electrical characteristics, pin configurations, timing diagrams, and application notes to assist in the design and implementation process.

Note: As with all high-reliability components, it is recommended to review the datasheet thoroughly and consult with Texas Instruments' technical support for guidance on integration and to ensure compliance with specific application requirements.

You May Also Be Interested in

Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Lowest to $2.9105
Advanced Micro Devices
OT PLD, 20NS, PAL-TYPE, TTL / - Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Lowest to $63.1265
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Texas Instruments
IC PLD 25NS 20PLCC / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us
Texas Instruments
IC PLD 25NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Lowest to $2.7224

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess