EN
  • EN
  • DE

TIBPAL16R6-30MJ

Part No TIBPAL16R6-30MJ
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description TIBPAL16R6-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 8 pcs
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 684611-TIBPAL16R6-30MJ
Ultra Librarian 3D Model Ultra Librarian TIBPAL16R6-30MJ CAD Model

Description

The Texas Instruments TIBPAL16R6-30MJ is a high-performance, programmable array logic device designed to meet the needs of high-speed logic systems. This device is part of the Programmable Logic Device (PLD) family, which allows for the implementation of customized logic functions, offering designers a flexible and efficient solution for their digital circuit requirements.

This particular model comes in a robust 20-pin ceramic dual in-line package (CDIP), ensuring reliable operation even in harsh environmental conditions. The TIBPAL16R6-30MJ operates with a nominal supply voltage of 5V, making it compatible with many TTL and CMOS logic levels, and features a maximum propagation delay time of 30ns, which is ideal for high-speed applications.

Key Features:

  • High-Speed Performance: With a maximum propagation delay of 30ns, this device is optimized for rapid signal processing, providing swift responses in critical applications.
  • Programmable Flexibility: The device can be programmed to perform a wide range of logic functions, allowing for custom solutions tailored to specific project requirements.
  • Durable Construction: The ceramic package ensures that the device can withstand extreme temperatures and other environmental stressors, making it reliable for use in industrial settings.
  • Power Supply: A 5V nominal operating voltage makes this device compatible with traditional TTL and CMOS logic levels.

Applications:

The TIBPAL16R6-30MJ is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control circuits
  • Data communication systems
  • Complex state machines
  • Custom logic circuits

With its combination of speed, programmability, and durability, the TIBPAL16R6-30MJ from Texas Instruments is an excellent choice for designers looking to create reliable, custom logic solutions in their electronic projects.

You May Also Be Interested in

Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 24CDIP
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Amd
Need more? Email Us
Texas Instruments
IC PLD 15NS 28PLCC / High-Performance Impact PAL
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess