EN
  • EN
  • DE

DRV5021A3EDBZRQ1

Part No DRV5021A3EDBZRQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 23.4mT Trip, 6.2mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.5V ~ 5.5V
Current - Supply (Max) 2.8mA
Current - Output (Max) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV5021A3EDBZRQ1CT,296-DRV5021A3EDBZRQ1DKR,296-DRV5021A3EDBZRQ1TR,2156-DRV5021A3EDBZRQ1-296
Standard Package 3,000
Win Source Part Number 1122533-DRV5021A3EDBZRQ1
Ultra Librarian 3D Model Ultra Librarian DRV5021A3EDBZRQ1 CAD Model

Description

Product Overview: DRV5021A3EDBZRQ1 from Texas Instruments

The DRV5021A3EDBZRQ1 is a high-performance, digital-latch Hall effect sensor designed for the automotive industry by Texas Instruments. This sensor is optimized for speed and accuracy, providing reliable magnetic sensing in a wide range of applications. Its robust design conforms to the stringent quality requirements of automotive standards, making it an ideal choice for vehicle systems.

Key Features

  • Digital Latch Hall Effect Sensor: The device features a latch function that retains the magnetic polarity information until the opposite polarity is detected, ensuring stable operation.
  • Automotive Grade: The DRV5021A3EDBZRQ1 is AEC-Q100 qualified, ensuring high reliability under the extreme conditions typical in automotive environments.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2.5V to 38V, accommodating various automotive power systems.
  • Low Power Consumption: This sensor is designed for energy efficiency, which is critical for battery-powered applications.
  • Temperature Range: The device operates over a wide temperature range of -40°C to 125°C, suitable for the harsh thermal conditions found in automotive contexts.
  • Package and Size: Offered in a small, leaded SOT-23 package, the DRV5021A3EDBZRQ1 is compact and suitable for space-constrained applications.

Applications

The DRV5021A3EDBZRQ1 is versatile and can be used in various automotive applications. These include but are not limited to position and speed sensing, such as in anti-lock braking systems (ABS), transmission systems, and electric power steering. Its reliability also makes it suitable for industrial applications where precision and durability are paramount.

Quality and Support

Texas Instruments is known for its commitment to quality and the DRV5021A3EDBZRQ1 is no exception. Customers can expect robust support, including comprehensive technical documentation, design resources, and a responsive support community. TI's extensive network of engineers and resources ensures that integrating the DRV5021A3EDBZRQ1 into your design will be a smooth and reliable process.

You May Also Be Interested in

Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1478 $50.2520
825+ $0.1213 $100.0725
1,280+ $0.1175 $150.4000
1,760+ $0.1137 $200.1120
2,275+ $0.1099 $250.0225
3,050+ $0.0985 $300.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,820 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess