EN
  • EN
  • DE

CS4220-KSZ

Part No CS4220-KSZ
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Description IC CODEC AUDIO SERIAL 28SSOP / Stereo Audio Interface 24 b Serial 28-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Cirrus Logic Inc.
Series -
Package Tray
Product Status Obsolete
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ -
Dynamic Range, ADCs / DACs (db) Typ 100 / 100
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Temperature Range - Operating -10°C ~ 70°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number CS4220
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354668-CS4220-KSZ
Ultra Librarian 3D Model Ultra Librarian CS4220-KSZ CAD Model

Description

The 1354668-CS4220-KSZ is a stereo audio codec integrated circuit manufactured by Cirrus Logic Inc.

  • Application: Interface
  • Resolution: 24 bits
  • ADCs: 2
  • DACs: 2
  • Analog Voltage Supply: 4.75V to 5.25V
  • Digital Voltage Supply: 4.75V to 5.25V
  • Package: 28-SSOP (5.30mm width)
  • Mounting Type: Surface Mount
  • Data Interface: Serial
  • Operating Temperature: -10°C to 70°C
  • Product Status: Obsolete

You May Also Be Interested in

Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
ams
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $5.3111

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess