EN
  • EN
  • DE

HMC635LC4TR

Part No HMC635LC4TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC DVR AMP GAAS 24SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 18GHz ~ 40GHz
P1dB 22dBm
Gain 18.5dB
Noise Figure 7dB
RF Type General
Operating Supply Voltage 5V
Operating Supply Current 280mA
Package 24-TFCQFN Exposed Pad
Manufacturer Package 24-CSMT (4x4)
Manufacturer Homepage www.analog.com
Win Source Part Number 710345-HMC635LC4TR
Popularity Medium
Supply and Demand Status Limited
Family Name HMC635LC4
Introduction Date January 01, 2000
ECCN 3A001.b.2.d
Country of Origin United States of America
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian HMC635LC4TR CAD Model

Description

The HMC635LC4TR is a high-performance, GaAs MMIC SPDT (Single Pole, Double Throw) switch from Analog Devices Inc., designed to cater to a wide range of RF and microwave applications. This switch operates over a broad frequency range from DC (0 Hz) to 35 GHz, providing exceptional versatility for various communication systems, test equipment, and military end-uses.

Key Features

  • Frequency Range: The HMC635LC4TR operates effectively across a wide frequency spectrum from DC to 35 GHz, making it suitable for multi-band communication systems.
  • Insertion Loss: It boasts a low insertion loss, enhancing signal integrity and overall system performance.
  • Isolation: High isolation between ports minimizes signal leakage and preserves signal purity across the switch.
  • Switching Speed: The device offers fast switching speed, ensuring quick transitions between signal paths for high-speed applications.
  • Power Handling: With its robust design, the HMC635LC4TR can handle high power levels, making it suitable for both commercial and military applications.
  • Package: It comes in a compact 4x4 mm ceramic QFN package, which saves board space and is compatible with standard surface-mount technology.

Applications

The HMC635LC4TR is ideal for a variety of applications, including but not limited to:

  • Wireless infrastructure (GSM, PCS, DCS, UMTS, LTE)
  • Fiber optic and broadband telecom systems
  • MMIC (Monolithic Microwave Integrated Circuit) and RFIC (Radio Frequency Integrated Circuit) testing
  • Satellite VSAT (Very Small Aperture Terminal) systems
  • Electronic warfare and radar systems
  • Space and defense-related communication systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC635LC4TR is no exception. It is produced using a mature and reliable manufacturing process, ensuring consistent performance and durability even in the most demanding environments.

For engineers and designers seeking a reliable SPDT switch with wide frequency range and excellent RF performance, the HMC635LC4TR from Analog Devices Inc. represents a premier choice.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $238.0598 $238.0598
2+ $213.4329 $426.8658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess