EN
  • EN
  • DE

MAX4444ESE

Part No MAX4444ESE
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP RECEIVER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Applications Receiver
Number of Circuits 1
-3db Bandwidth 550 MHz
Slew Rate 5000V/µs
Current - Supply 41 mA
Current - Output / Channel 120 mA
Voltage - Supply, Single/Dual (±) ±4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX4444
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847658-MAX4444ESE
Ultra Librarian 3D Model Ultra Librarian MAX4444ESE CAD Model

Description

Maxim Integrated's MAX4444ESE Precision, High-Speed Operational Amplifier

The MAX4444ESE from Maxim Integrated is a state-of-the-art precision, high-speed operational amplifier designed to deliver exceptional performance for a wide range of applications. This operational amplifier is part of Maxim's commitment to providing high-quality and reliable components for the electronics industry, ensuring that your designs are powered by some of the best technology available.

The MAX4444ESE features a high slew rate and a wide bandwidth, making it an ideal choice for video and RF signal processing, test equipment, and fast A/D and D/A converters. With its excellent dynamic response, the MAX4444ESE is capable of handling rapid changes in input signals without sacrificing accuracy or stability.

Key specifications of the MAX4444ESE include:

  • Supply Voltage Range: ±4.5V to ±11V
  • High Slew Rate: Ensures quick response times for fast signal processing
  • Low Distortion: Minimizes signal alteration and maintains signal fidelity
  • Wide Bandwidth: Accommodates a broad range of frequencies for versatile use
  • Low Noise: Reduces signal interference, improving overall signal quality

This operational amplifier is available in a 16-pin SOIC package, which offers a compact footprint for space-constrained applications while still providing excellent thermal performance. The MAX4444ESE operates over a wide temperature range, ensuring reliable performance even in challenging environmental conditions.

Designed with precision in mind, the MAX4444ESE boasts a differential input stage that allows for balanced inputs, reducing common-mode noise and enhancing the overall signal integrity. This makes it particularly useful for applications requiring high precision, such as instrumentation and professional audio equipment.

Whether you're designing for high-speed communication systems, precision instrumentation, or any application requiring a high-performance operational amplifier, the MAX4444ESE from Maxim Integrated is an excellent choice that combines speed, precision, and reliability in one compact package.

For detailed technical specifications, application notes, and support resources, be sure to visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1608 $58.0400
125+ $0.9517 $118.9625
190+ $0.9228 $175.3320
260+ $0.8928 $232.1280
335+ $0.8628 $289.0380
450+ $0.7739 $348.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess