EN
  • EN
  • DE

SMAJ6.5E3/TR13

Part No SMAJ6.5E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 6.5V
Voltage - Breakdown (Min) 7.22V
Voltage - Clamping (Max) @ Ipp 12.3V
Current - Peak Pulse (10/1000µs) 40.7A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ6.5
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299215-SMAJ6.5E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ6.5E3/TR13 CAD Model

Description

Introducing the SMAJ6.5E3/TR13 from Microchip Technology

The SMAJ6.5E3/TR13 is a state-of-the-art transient voltage suppression (TVS) diode designed by Microchip Technology, a leader in the semiconductor industry. This robust component is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring the longevity and reliability of your devices.

Key Features of the SMAJ6.5E3/TR13

  • Stand-off Voltage: The device has a stand-off voltage of 6.5 volts, providing a secure barrier against transient events up to this threshold.
  • Peak Pulse Power: It can handle an impressive 400 watts of peak pulse power for a 10/1000µs waveform, allowing it to absorb significant energy spikes without damage.
  • Clamping Voltage: With a clamping voltage of 11.2 volts, this TVS diode ensures that any voltage exceeding its stand-off level is clamped down to a safe level for your circuitry.
  • Package Type: The SMAJ6.5E3/TR13 comes in a compact SMA (DO-214AC) package, which is suitable for automated placement and occupies minimal space on a PCB.
  • High-Temperature Stability: It operates reliably over a wide temperature range, making it suitable for use in various challenging environments.
  • Compliance: This product is RoHS compliant and adheres to the industry standards for environmental safety and sustainability.

Applications

The SMAJ6.5E3/TR13 is ideal for protecting a wide array of electronic applications. It is commonly used in:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial systems requiring robust surge protection
  • Automotive electronics where voltage spikes are frequent
  • Network and telecommunication devices vulnerable to lightning strikes and power surges
  • Power supply units and voltage regulator modules

Reliability and Assurance

With Microchip Technology's commitment to quality, the SMAJ6.5E3/TR13 is manufactured to meet the highest industry standards for performance and reliability. Whether you are designing a new system or upgrading an existing one, this TVS diode is an excellent choice for safeguarding your electronic investments against voltage transients.

Choose the SMAJ6.5E3/TR13 for its superior protection capabilities and Microchip Technology's renowned reliability. Secure your electronics today with this top-notch TVS solution.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess