EN
  • EN
  • DE

MAX468CPE

Part No MAX468CPE
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC 2CH QUAD VIDEO BUFF 16 DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Applications Buffer
Number of Circuits 4
-3db Bandwidth 100 MHz
Slew Rate 200V/µs
Current - Supply 85 mA
Voltage - Supply, Single/Dual (±) ±4.75V ~ 5.25V
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number MAX468
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 212135-MAX468CPE
Ultra Librarian 3D Model Ultra Librarian MAX468CPE CAD Model

Description

Maxim Integrated MAX468CPE Product Overview

The MAX468CPE from Maxim Integrated is a precision, high-performance CMOS analog microprocessor that offers an extensive range of features designed to cater to a wide array of applications. This integrated circuit is part of a family of analog microprocessors that combine analog signal processing with digital flexibility, providing a unique solution for complex analog signal management tasks.

Key Features

  • High Precision: The MAX468CPE is known for its high precision signal processing capabilities, making it suitable for critical applications where accuracy is paramount.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power consumption, making it ideal for battery-powered devices and energy-sensitive applications.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, ensuring reliable performance in various environmental conditions.
  • Flexible Voltage Range: The device supports a flexible voltage range, accommodating various power supply requirements and simplifying system design.
  • Integration: The MAX468CPE integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.

Applications

The versatility of the MAX468CPE makes it well-suited for a variety of applications, including:

  • Data acquisition systems
  • Industrial control systems
  • Medical instrumentation
  • Automotive electronics
  • Portable instrumentation

Product Specifications

The MAX468CPE comes in a 16-pin DIP package, providing an easy-to-use interface for PCB integration. Its specifications are carefully designed to meet the needs of sophisticated electronic systems:

  • Package Type: 16-pin DIP
  • Operating Temperature: Specified over the full industrial temperature range (-40°C to +85°C)
  • Supply Voltage Range: Compatible with a variety of supply voltages for flexible design options

Maxim Integrated's commitment to quality and innovation is evident in the MAX468CPE, making it a reliable choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9037 $58.0740
49+ $2.3828 $116.7572
76+ $2.3077 $175.3852
104+ $2.2338 $232.3152
134+ $2.1587 $289.2658
179+ $1.9358 $346.5082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess