EN
  • EN
  • DE

EL5624IRE

Part No EL5624IRE
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP TFT-LCD 20HTSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Renesas Electronics America
Package Tube
Product Status Obsolete
Output Type Rail-to-Rail
Number of Circuits 6
-3db Bandwidth 12 MHz
Slew Rate 15V/µs
Current - Supply 6.8 mA
Current - Output / Channel 140 mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 16.5V, ±2.25V ~ 8.25V
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-HTSSOP
Base Product Number EL5624
Standard Package 74 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 588700-EL5624IRE
Ultra Librarian 3D Model Ultra Librarian EL5624IRE CAD Model

Description

The EL5624IRE is a video amplifier module designed for linear amplification applications and manufactured by Renesas Electronics America.

  • Circuits: 6
  • Output Type: Rail-to-Rail
  • -3db Bandwidth: 12 MHz
  • Slew Rate: 15V/μs
  • Supply Voltage: 4.5V to 16.5V
  • Mounting Type: Surface Mount
  • Package / Case: 20-TSSOP Exposed Pad
  • Product Status: Obsolete

You May Also Be Interested in

Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $1.8879
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess