EN
  • EN
  • DE

ISL59445IR

Part No ISL59445IR
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP MPLEX AMP 32QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Renesas Electronics America
Package Tube
Product Status Obsolete
Number of Circuits 3
-3db Bandwidth 1 GHz
Slew Rate 1200V/µs
Current - Supply 53 mA
Current - Output / Channel 130 mA
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x6)
Base Product Number ISL59445
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 163469-ISL59445IR
Ultra Librarian 3D Model Ultra Librarian ISL59445IR CAD Model

Description

The ISL59445IR is a video amplifier designed for high-speed applications in video distribution systems.

  • Amplifiers: three
  • -3dB Bandwidth: 1 GHz
  • Slew Rate: 1200V/μs
  • Current Supply: 53 mA
  • Output Current: 130 mA per channel
  • Package: 32-VFQFN exposed pad
  • Mounting: surface mount
  • Manufacturer: Renesas Electronics America
  • Status: obsolete
  • ECCN: EAR99
  • REACH: unaffected

You May Also Be Interested in

Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $109.7296 $109.7296
2+ $106.1895 $212.3790
3+ $102.6506 $307.9518
4+ $92.0316 $368.1264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess