EN
  • EN
  • DE

THS7303PW

Part No THS7303PW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC 3CH INTEG VIDEO BUFF 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 190MHz
Slew Rate 320 V/μs
Operating Supply Current 18.9mA
Channel Output Current 85mA
Supply Voltage - Operating 2.6 V to 5.5 V
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 145042-THS7303PW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS7303PW CAD Model

Description

The THS7303PW is a versatile, low-power, programmable video amplifier from Texas Instruments, designed to meet the demanding requirements of video processing applications. This high-quality filter amplifier offers a unique combination of features that make it an ideal choice for a wide range of products, including digital cameras, video recorders, and portable media players.

Key Features

  • Programmable Video Amplifier: The THS7303PW provides users with the flexibility to program various functions according to their specific needs, ensuring optimal performance for different video standards and applications.
  • Integrated Low-Pass Filter: With an on-chip low-pass filter, the device effectively reduces noise and improves signal quality, which is crucial for maintaining image clarity and sharpness.
  • Low Power Consumption: The device is designed for efficiency, consuming minimal power, which is particularly beneficial for battery-powered devices where energy conservation is critical.
  • Wide Supply Voltage Range: Operating over a broad supply voltage range, the THS7303PW is compatible with various digital systems, enhancing its versatility and ease of integration.

Technical Specifications

Parameter Value
Supply Voltage (VCC) 2.7V to 5.5V
Input Voltage Range 0.5V to 1.8V (p-p)
Power Consumption Low
Operating Temperature Range -40°C to +85°C
Package Type TSSOP (PW)

Applications

The THS7303PW is engineered to serve a multitude of applications. Its programmability and performance make it suitable for:

  • Video signal conditioning
  • Standard and high-definition televisions
  • Portable and handheld video equipment
  • Video amplification in security cameras
  • Video conferencing systems

With its robust combination of features and capabilities, the THS7303PW from Texas Instruments stands out as a high-performance solution for advanced video processing requirements.

You May Also Be Interested in

Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0114 $56.0912
18+ $5.7530 $103.5540
27+ $5.5732 $150.4764
38+ $5.3934 $204.9492
48+ $5.2137 $250.2576
65+ $4.6743 $303.8295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess