EN
  • EN
  • DE

THS7320IYHCT

Part No THS7320IYHCT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Filter
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 20 MHz
Slew Rate 80V/µs
Current - Supply 3.5 mA
Current - Output / Channel 65 mA
Voltage - Supply, Single/Dual (±) 2.6V ~ 5V
Mounting Type Surface Mount
Package / Case 9-XFBGA, DSBGA
Supplier Device Package 9-DSBGA (0.96x0.96)
Base Product Number THS7320
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 848760-THS7320IYHCT
Ultra Librarian 3D Model Ultra Librarian THS7320IYHCT CAD Model

Description

The THS7320IYHCT from Texas Instruments is a high-performance, low-power, triple video amplifier that is designed to meet the rigorous demands of video processing applications. This versatile amplifier is suitable for a range of products including video broadcasting equipment, surveillance systems, and home entertainment devices.

Key Features

  • Triple Channel: The THS7320IYHCT features three separate video amplifiers, making it ideal for RGB or YPbPr video signal processing.
  • High Bandwidth: With a bandwidth of 8 MHz at a gain of +2, this amplifier is capable of handling high-definition video signals without compromising the quality.
  • Low Power Consumption: The device is designed for power efficiency, which is critical for portable and battery-powered applications.
  • Integrated Filters: It includes fixed gain settings and integrated filters that simplify the design of video systems by reducing the need for external components.
  • Flexibility: The THS7320IYHCT is versatile in its applications, supporting standard definition (SD), enhanced definition (ED), and high definition (HD) video signals.
  • Robustness: This product is built to Texas Instruments' high-quality standards, ensuring reliability and performance in a range of environmental conditions.

Applications

  • Video Broadcasting Equipment
  • Professional Video Editing and Processing
  • Surveillance Systems
  • Home Theater and Entertainment Systems
  • Video Capture and Conversion Devices

Technical Specifications

The THS7320IYHCT operates over a wide supply range of 3.3V to 5V, making it compatible with a variety of digital systems. It is available in a compact 14-pin TSSOP package, ensuring a small footprint on the PCB. The device also features a disable function that reduces power consumption when not in use.

Ordering and Packaging

Each unit of the THS7320IYHCT is meticulously packaged to prevent damage during transport and storage. For ordering, it is important to refer to the specific part number to ensure the correct product configuration is selected.

You May Also Be Interested in

Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1667 $52.5015
105+ $0.9573 $100.5165
165+ $0.9274 $153.0210
225+ $0.8975 $201.9375
290+ $0.8676 $251.6040
390+ $0.7778 $303.3420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,995 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess