EN
  • EN
  • DE

LT6552CS8#TRPBF

Part No LT6552CS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Applications Differential
Output Type -
Number of Circuits 1
-3db Bandwidth 75 MHz
Slew Rate 600V/µs
Current - Supply 14 mA
Current - Output / Channel 70 mA
Voltage - Supply, Single/Dual (±) 3V ~ 12.6V, ±1.5V ~ 6.3V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LT6552
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1355599-LT6552CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6552CS8#TRPBF CAD Model

Description

Product Overview: LT6552CS8#TRPBF

The LT6552CS8#TRPBF is a high-performance, triple video amplifier from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This amplifier is specifically designed to cater to the needs of video and high-speed signal processing applications.

Key Features

  • Wide Bandwidth: The LT6552 offers a wide bandwidth of 400 MHz, which is ideal for high-resolution video systems, ensuring sharp and clear signal transmission without significant loss of fidelity.
  • Low Power Consumption: With a low power consumption feature, it is optimized for battery-powered devices and applications where energy efficiency is crucial.
  • High Slew Rate: A high slew rate of 1600 V/µs allows the amplifier to handle rapid changes in the input signal, making it suitable for high-speed video and data applications.
  • Excellent Crosstalk Performance: Crosstalk between channels is minimized, which is essential for maintaining signal integrity in multi-channel applications.
  • Differential Gain and Phase Error: The device boasts a low differential gain and phase error, which is critical for maintaining the quality of the video signal.
  • Shutdown Feature: An added shutdown feature enables the user to turn off the device when not in use, further conserving power.

Applications

The LT6552CS8#TRPBF is versatile and can be used in a range of applications, including:

  • High Definition Television (HDTV) Receivers
  • Cable and Satellite Set-top Boxes
  • Video Projection Systems
  • RGB Amplifiers
  • Video Distribution Systems
  • Medical Imaging Equipment

Package and Quality

This product is available in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The part number LT6552CS8#TRPBF indicates that the device is provided in tape and reel packaging, which facilitates automated assembly processes. Analog Devices Inc. ensures high-quality and reliability standards, making the LT6552CS8#TRPBF a reliable choice for critical video applications.

In conclusion, the LT6552CS8#TRPBF from Analog Devices Inc. is an exceptional choice for designers seeking a high-performance video amplifier that combines low power consumption, high bandwidth, and excellent video quality performance.

You May Also Be Interested in

Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0453 $52.5889
31+ $3.3193 $102.8983
47+ $3.2155 $151.1285
65+ $3.1118 $202.2670
84+ $3.0081 $252.6804
112+ $2.6969 $302.0528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,177 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess