EN
  • EN
  • DE

DC2914A-C

Part No DC2914A-C
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description LTC4238 DEMO BOARD - HSSS MODE,  /  LTC4238 Hot Swap Controller Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Bulk
Type Power Management
Function Hot Swap Controller
Utilized IC / Part LTC4238
Supplied Contents Board(s)
Base Product Number DC2914
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 161-DC2914A-C,-2735-DC2914A-C
Standard Package 1
Win Source Part Number 1072502-DC2914A-C
Ultra Librarian 3D Model Ultra Librarian DC2914A-C CAD Model

Description

The DC2914A-C is a high-performance evaluation board presented by Analog Devices Inc., designed to showcase the capabilities of the LTC3889 Dual Output PolyPhase synchronous step-down DC/DC controller. This controller integrates key features necessary for efficient power management and precision in a variety of applications, including telecom, datacom, industrial, and medical systems.

Key Features

  • Wide Input Voltage Range: The board operates on an input voltage range of 4.5V to 24V, catering to a broad spectrum of power sources and systems.
  • Dual Output Channels: With two output channels, the LTC3889 enables multi-rail power systems to be efficiently managed, providing versatility in application use.
  • High Efficiency: The integrated synchronous step-down switching delivers high efficiency, reducing thermal stress and enhancing system reliability.
  • PolyPhase Operation: The LTC3889 supports PolyPhase operation, which can reduce input and output ripple, and distribute thermal load.
  • I<sup>2C Interface: An I<sup>2C-compatible serial interface allows for configuration and telemetry of voltage, current, temperature, and fault status, enabling intelligent power system management.

Performance and Flexibility

The DC2914A-C evaluation board demonstrates the LTC3889's advanced features such as differential remote sense for precise voltage regulation, programmable frequency synchronization, and phase-lockable frequency (PLL). These features contribute to the board's flexibility and adaptability to specific application requirements, ensuring optimal performance.

Easy to Use and Evaluate

Designed for ease of use, the DC2914A-C comes with comprehensive documentation and software support, enabling rapid evaluation and development. The board is compatible with the LTC3889 demo software, which facilitates in-depth exploration of the controller's functions and performance tuning.

Robust Protection Features

Robust onboard protection features include overvoltage, undervoltage, overcurrent, and overtemperature protection, safeguarding the board and downstream components from potential damage caused by abnormal operating conditions.

Whether you are developing power solutions for complex digital systems or looking for a reliable and flexible power controller, the DC2914A-C evaluation board from Analog Devices Inc. is engineered to exceed your expectations and deliver unparalleled performance.

You May Also Be Interested in

Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess