EN
  • EN
  • DE

MC8641VJ1000NE

Part No MC8641VJ1000NE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU E600 SGL CORE 994FCCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e600 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 994-FCCBGA (33x33)
Manufacturer NXP
Series MPC86xx
Package Tray
Core Processor PowerPC e600
Speed 1.0GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 994-BCBGA, FCCBGA
Case / Package 994-FCCBGA (33x33)
Family Name MC8641VJ1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A1
HTSUS 8542.31.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926382-MC8641VJ1000NE
Ultra Librarian 3D Model Ultra Librarian MC8641VJ1000NE CAD Model

Description

Introducing the NXP MC8641VJ1000NE Processor

Discover the power and efficiency of the NXP MC8641VJ1000NE, a high-performance, dual-core processor designed to meet the demanding requirements of modern embedded applications. This processor is part of NXP's esteemed MPC8xxx series, known for their reliability and cutting-edge technology. The MC8641VJ1000NE is engineered to deliver exceptional performance for a wide range of applications, including networking, automotive, and industrial markets.

Exceptional Performance and Scalability

The NXP MC8641VJ1000NE is built on Power Architecture® technology, featuring two e600 cores that can run up to 1 GHz. This provides a robust and scalable platform that ensures smooth and efficient operation. The dual-core design allows for multitasking and improved data processing, which is crucial for systems requiring high throughput and real-time responsiveness.

Advanced Connectivity and Integration

Equipped with an integrated memory controller, the MC8641VJ1000NE supports DDR2 and DDR3 memory, providing flexibility and high-speed access to memory resources. Moreover, it includes a wealth of connectivity options such as dual Gigabit Ethernet controllers, PCI Express® interfaces, and USB ports, facilitating easy integration into a variety of system architectures and ensuring compatibility with a multitude of peripherals.

Robust Security Features

Security is a paramount concern in today's interconnected world, and the MC8641VJ1000NE addresses this with its advanced security features. The processor includes a secure boot capability and an encryption engine that supports a range of algorithms, ensuring data protection and secure communication for sensitive applications.

Energy-Efficient Operation

The NXP MC8641VJ1000NE is not only powerful but also designed with energy efficiency in mind. Its architecture is optimized to provide high performance while minimizing power consumption, making it an ideal choice for applications where power efficiency is critical.

Long-Term Reliability

As with all NXP products, the MC8641VJ1000NE is built to last. It is manufactured to withstand the rigors of continuous operation in challenging environments, ensuring long-term reliability and stability for embedded systems that require uninterrupted service over extended periods.

In summary, the NXP MC8641VJ1000NE is a versatile and reliable processor that offers a perfect blend of performance, connectivity, security, and energy efficiency, making it the right choice for your next high-demand embedded project.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess