EN
  • EN
  • DE

AWM3100V

Part No AWM3100V
Manufacturer Honeywell
Catalog Flow Sensors
Description SENSOR AIRFLOW AMP 200 SCCM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Flow Sensors
Mfr Honeywell
Series AWM3000
Package Tube
Product Status Active
Sensing Range 200sccm
Flow Sensor Type Air
Voltage - Input 8V ~ 15V
Port Size Male, 0.2" (5.08mm)
Material - Body Silicon
Temperature Range - Operating -25°C ~ 85°C (TA)
Base Product Number AWM3100
Standard Package 5 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9026.10.2040
Win Source Part Number 846098-AWM3100V
Ultra Librarian 3D Model Ultra Librarian AWM3100V CAD Model

Description

The 846098-AWM3100V is a flow sensor designed for measuring air flow.

  • Series: AWM3000
  • Package: Tube
  • Input Voltage: 8V to 15V
  • Sensing Range: 200sccm
  • Port Size: Male, 0.2 inches (5.08mm)
  • Body Material: Silicon
  • Operating Temperature: -25°C to 85°C
  • Manufacturer: Honeywell
  • Status: Active

You May Also Be Interested in

Honeywell
SENSOR AIRFLOW AMP 1000 SCCM
Lowest to $91.9403
Omron
AIRFLOW SENSOR MEMS 10L/MIN
Need more? Email Us
Honeywell
SENSOR AIRFLOW 200SCCM SHORT 3V
Need more? Email Us
Honeywell
SENSOR AIRFLOW AMP 0-20 SLPM
Lowest to $89.7209
Omron
FLOW SENSOR MEMS 10L/MIN
Need more? Email Us
Omron
SENSOR PRESSURE FLOW 1/8NPT NPN
Need more? Email Us
Omron
SENSOR PRESSURE FLOW 1/8NPT NPN
Need more? Email Us
Omron
SENSOR PRESSURE FLOW 1/8NPT NPN
Need more? Email Us
Omron
AIR FLOW STATION
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.1344 $123.1344
2+ $119.0299 $238.0598
3+ $106.7165 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,586 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess