EN
  • EN
  • DE

THMC50DBQR

Part No THMC50DBQR
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description IC TEMP MON/FAN CTRLR 16SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C ~ 125°C, External Sensor
Topology ADC, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number THMC50
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 365537-THMC50DBQR
Ultra Librarian 3D Model Ultra Librarian THMC50DBQR CAD Model

Description

The THMC50DBQR is a state-of-the-art integrated circuit from Texas Instruments, designed for precision temperature monitoring and control applications. This advanced device is particularly suitable for systems that require high accuracy and reliability in temperature readings such as industrial equipment, computing devices, and medical instrumentation.

Key Features

  • High Accuracy: The THMC50DBQR offers exceptional temperature measurement precision, ensuring that your system can maintain optimal performance by closely monitoring thermal conditions.
  • Wide Temperature Range: This product is capable of measuring temperatures over a broad spectrum, making it versatile for various applications and environments.
  • Digital Interface: Equipped with a digital interface, the THMC50DBQR simplifies integration into digital systems, allowing for easy communication with microcontrollers or other digital devices.
  • Low Power Consumption: Designed to be energy-efficient, this IC helps in reducing the overall power consumption of the system, which is critical for battery-operated and energy-sensitive applications.
  • Small Form Factor: The compact size of the THMC50DBQR allows it to be used in space-constrained applications without compromising performance.

Applications

The versatility of the THMC50DBQR makes it an ideal choice for a wide range of applications, including:

  • Server and Telecom Infrastructure
  • Industrial Control Systems
  • Consumer Electronics
  • Automotive Systems
  • Portable Medical Devices

Technical Specifications

Parameter Value
Accuracy ±0.5°C (typical)
Temperature Range -40°C to +125°C
Interface Type Digital (SPI, I2C)
Supply Voltage 2.7V to 5.5V
Package DBQ (SSOP)

With its robust feature set and flexible application range, the THMC50DBQR from Texas Instruments is a top-tier solution for any temperature monitoring needs. Its reliable performance and precision make it an indispensable component in any temperature-critical system design.

You May Also Be Interested in

Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $7.7325
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.4754
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess