Products specifications Report Issue?

Category Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes
Mfr ON Semiconductor
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 30V
Voltage - Breakdown (Min) 33.3V
Voltage - Clamping (Max) @ Ipp 48.4V
Current - Peak Pulse (10/1000µs) 8.3A
Power - Peak Pulse 400W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 405pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Base Product Number 1SMA30
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 5,000 pcs
Win Source Part Number 1380634-1SMA30AT3
Ultra Librarian 3D Model Ultra Librarian 1SMA30AT3 CAD Model

Description

Product Overview: 1SMA30AT3 - ON Semiconductor

The 1SMA30AT3 from ON Semiconductor is a robust surface-mount Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This TVS diode is a great choice for safeguarding voltage-sensitive components which require high reliability and high surge capability.

Key Features

  • Peak Pulse Power Dissipation: The 1SMA30AT3 is capable of handling 400 Watts of peak pulse power dissipation for an 10/1000μs waveform, ensuring protection against high energy transients.
  • Stand-Off Voltage: This device has a stand-off voltage of 30V, making it suitable for a variety of applications that operate at this voltage level.
  • Uni-directional: As a uni-directional TVS diode, the 1SMA30AT3 is designed to provide protection in one direction, which is ideal for DC voltage circuits.
  • Low Leakage Current: It features a low leakage current, which minimizes power loss when the device is in standby mode, contributing to the energy efficiency of the overall system.
  • Fast Response Time: The device boasts a fast response time to transient events, typically in the picosecond range, providing immediate protection for sensitive circuits.
  • Operating Temperature Range: The 1SMA30AT3 can operate over a temperature range of -55°C to +150°C, accommodating a wide range of environmental conditions.
  • Package: Supplied in an SMA package, it is compact and suitable for automated assembly processes, and it meets the MSL level 1 standard, per J-STD-020, LF maximum peak of 260°C.

Applications

The 1SMA30AT3 is ideal for protecting voltage sensitive components in a variety of applications, including:

  • Power supply circuits
  • Communication systems
  • Automotive systems
  • Industrial electronics
  • Consumer electronics

With its combination of high surge capability, fast response time, and reliability, the 1SMA30AT3 from ON Semiconductor is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems against transient voltage events.

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions, and the 1SMA30AT3 is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is manufactured with the consideration for environmental impact.

You May Also Be Interested in

ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to €0.0939
ECAD model for SZMMBZ33VALT1G
STMicroelectronics
TVS DIODE 12VWM 28VC R6 / 28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to €3.6967
ECAD model for BZW50-12B
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to €0.3418
ECAD model for SP1012-05WTG
Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to €1.4757
ECAD model for 824520241
Yageo
SMDJ, DO-214AB, 75V, 121V, REEL / 121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ75A/TR13
Yageo
SMAJ, DO-214AC, 45V, 72.7V, REEL / 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to €0.0336
ECAD model for SMAJ45CA/TR13
Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to €0.1827
ECAD model for SMDJ36CA-AT/TR13
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to €1.4272
ECAD model for SMLJ30CA
Littelfuse Inc.
TVS DIODE 22VWM 37.1VC P600 / 37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA22A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ €0.1442 €59.1246
995+ €0.1183 €117.7338
1,540+ €0.1146 €176.4874
2,120+ €0.1109 €235.0635
2,740+ €0.1073 €294.1045
3,670+ €0.0961 €352.6025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,458 pieces
MOQ: 410 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention