EN
  • EN
  • DE

LTC2986ILX-1

Part No LTC2986ILX-1
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function Temp Monitoring System (Sensor)
Sensor Type External
Sensing Temperature -265°C ~ 1800°C
Topology ADC (Sigma Delta) , Multiplexer, Register Bank
Output Type SPI
Output Alarm No
Output Fan No
Voltage - Supply 2.85V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number LTC2986
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1349083-LTC2986ILX-1
Ultra Librarian 3D Model Ultra Librarian LTC2986ILX-1 CAD Model

Description

Analog Devices Inc. LTC2986ILX-1 High Accuracy Digital Temperature Measurement System

The LTC2986ILX-1 from Analog Devices Inc. is a sophisticated temperature measurement system that offers exceptional accuracy and flexibility for a wide range of temperature sensing applications. This high-performance device is designed to directly digitize RTDs, thermocouples, thermistors, and diodes with unparalleled precision, making it an ideal solution for industrial, automotive, and consumer applications where precise temperature data is critical.

Key Features:

  • Direct Temperature Measurement: The LTC2986ILX-1 can measure temperature directly from a variety of sensors, including RTDs, thermocouples, thermistors, and diodes. This direct digitization eliminates the need for additional signal conditioning, simplifying the design and improving measurement accuracy.
  • High Accuracy: With built-in patented algorithms, the LTC2986ILX-1 compensates for sensor nonlinearities and other error sources, delivering exceptional accuracy across the entire operating temperature range.
  • Multiple Sensor Support: The device can support up to 20 different sensors in any combination, allowing for flexible system design and the ability to monitor multiple temperature points simultaneously.
  • Advanced Noise Rejection: The LTC2986ILX-1 features advanced noise rejection capabilities, ensuring reliable and stable temperature readings even in electrically noisy environments.
  • Easy to Use: An intuitive software interface simplifies the configuration process, making it easy to set up and calibrate the sensors. The LTC2986ILX-1 also provides automatic sensor detection and diagnostics, further streamlining the user experience.

The LTC2986ILX-1 comes in a compact LQFP-48 package, making it suitable for space-constrained applications. Its robust design and wide operating temperature range make it resilient in harsh environments. Whether you're developing high-precision industrial control systems, automotive temperature monitoring solutions, or consumer electronics requiring accurate thermal data, the LTC2986ILX-1 delivers the performance and reliability you need to ensure optimal operation and safety.

For engineers and designers looking for a top-tier temperature measurement solution, the LTC2986ILX-1 from Analog Devices Inc. represents a blend of accuracy, flexibility, and ease of use that is hard to match in the market today.

You May Also Be Interested in

Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4636
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Texas Instruments
Lowest to $23.4503
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.4136 $85.4136
2+ $82.7444 $165.4888
3+ $80.0752 $240.2256
4+ $77.4061 $309.6244
5+ $69.3985 $346.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess