EN
  • EN
  • DE

AN78L15

Part No AN78L15
Manufacturer Panasonic
Catalog PMIC - Voltage Regulators - Linear
Description 3-pin positive output voltage regulator (100 mA type) | IC REG LINEAR 15V 100MA 3SSIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Panasonic Electronic Components
Packaging Bulk
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 35V
Min/Fixed Output Voltage 15V
Output Current 100mA
Current - Quiescent (Iq) 3.5mA
PSRR 48dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package 3-SSIP
Family Part Number AN78L15
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 1144697-AN78L15
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AN78L15 CAD Model

Description

The AN78L15 is a three-terminal positive voltage regulator from Panasonic. It is designed to provide a fixed output voltage of 15V with a low dropout voltage and minimal external components. This regulator is suitable for various electronic applications requiring a stable and regulated voltage supply.

Applications

  • Power supplies for small electronic devices
  • Voltage regulation for microcontrollers and microprocessors
  • Post-regulation for switching power supplies
  • Battery-powered equipment
  • Instrumentation and control circuits

Features

  • Fixed output voltage of 15V
  • Output current up to 100mA
  • Internal short-circuit current limiting
  • Thermal overload protection
  • No external components required for operation
  • High ripple rejection
  • Low dropout voltage
  • Available in a small outline package

Benefits

  • Stable and regulated 15V output voltage
  • Protection against short circuits and thermal overload
  • Simple and easy to use
  • Compact size for space-constrained applications
  • High reliability and long lifespan
  • Reduced bill of materials costs due to minimal external components

Additional Details

The AN78L15 provides a well-regulated 15V output, making it suitable for powering a variety of electronic components and circuits. The device's internal short-circuit current limiting and thermal overload protection mechanisms ensure robust operation and prevent damage to the regulator and connected components. The absence of external components simplifies circuit design and reduces the overall bill of materials cost.

The regulator's high ripple rejection capability ensures a clean and stable output voltage, even in the presence of input voltage fluctuations. Its low dropout voltage allows it to operate effectively with a small difference between the input and output voltages. The AN78L15 is available in a small outline package, making it suitable for use in space-constrained applications.

Specifications:

  • Output Voltage: 15V
  • Output Current: 100mA
  • Input Voltage Range: 17.5V to 30V (typically)

You May Also Be Interested in

Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8304 $64.9824
13+ $8.8866 $115.5258
21+ $8.6094 $180.7974
28+ $8.3310 $233.2680
36+ $8.0538 $289.9368
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess