EN
  • EN
  • DE

TCA9617BDGKR

Part No TCA9617BDGKR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 8VSSOP / Level-Translating FM+ I2C Bus Repeater
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 0.8V ~ 5.5V
Voltage - VCCB 2.2V ~ 5.5V
Output Type Open Drain
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804425-TCA9617BDGKR
Ultra Librarian 3D Model Ultra Librarian TCA9617BDGKR CAD Model

Description

Introducing the TCA9617BDGKR from Texas Instruments

The TCA9617BDGKR is a robust I²C bus buffer that extends the capabilities of the I²C protocol by enabling system designers to overcome common communication challenges. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is designed to enhance the performance and reliability of applications that require bidirectional communication between devices.

This particular model is part of the TCA9617B series and comes in an MSOP (DGK) package with 8 pins. It operates over a wide supply voltage range of 2.3V to 5.5V, making it versatile for various system voltages. The TCA9617BDGKR is especially useful in applications where signal integrity is paramount, as it provides level shifting between devices operating at different voltage levels and strong buffering capabilities that allow for extended cable lengths and more connected devices.

Key Features

  • Level Translation: The device supports bidirectional level shifting between different voltage domains from 0.8V to 5.5V, allowing for seamless communication between devices operating at different voltage levels.
  • Enhanced Signal Integrity: It features strong drive capability, which ensures signal integrity is maintained even over long cables or with multiple devices connected to the I²C bus.
  • Hot-Swap Capability: The TCA9617BDGKR includes a hot-swap feature that prevents data corruption during live insertion and removal of I²C devices.
  • Fail-Safe Feature: It is designed with a fail-safe feature that prevents system lock-up and data corruption in the event of an I²C bus stuck at a low condition.
  • Noise Suppression: The device incorporates glitch suppression to protect against data corruption caused by spikes and other transient conditions on the bus lines.

Applications that benefit from the TCA9617BDGKR's capabilities include industrial control systems, consumer electronics, automotive networks, and any other systems where I²C communication reliability is critical. Its small footprint and advanced features make it an excellent choice for designers looking to optimize their I²C bus systems for both performance and reliability.

Overall, the TCA9617BDGKR by Texas Instruments is a powerful solution for enhancing I²C bus communication in a wide range of electronic systems, ensuring that devices communicate effectively and reliably, no matter the conditions.

You May Also Be Interested in

NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6652 $53.2160
185+ $0.5458 $100.9730
285+ $0.5287 $150.6795
395+ $0.5117 $202.1215
510+ $0.4946 $252.2460
680+ $0.4435 $301.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,200 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess