EN
  • EN
  • DE

TCA6418EYFPR

Part No TCA6418EYFPR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 18B 25DSBGA / I2C CONTROLLED 18 CHANNEL GPIO EXPANDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of I/O 18
Interface I2C
Interrupt Output Yes
Features Keypad Controller, POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 1MHz
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 25-XFBGA, DSBGA
Supplier Device Package 25-DSBGA (2x2)
Part Number Series TCA6418
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803535-TCA6418EYFPR
Ultra Librarian 3D Model Ultra Librarian TCA6418EYFPR CAD Model

Description

Overview of Texas Instruments TCA6418EYFPR

The TCA6418EYFPR is a robust, high-performance integrated circuit (IC) from Texas Instruments (TI), designed to enhance the functionality of general-purpose input/output (GPIO) extensions. This IC is particularly suitable for applications that require additional I/Os, and it is widely used in various electronic devices such as smartphones, tablets, and embedded systems.

Key Features

  • I/O Expander: The TCA6418EYFPR serves as an 18-bit I/O expander for the two-line bidirectional I²C bus (or SMBus) to provide more GPIOs for the host controller.
  • Voltage Level Shifting: It operates over a broad voltage range (1.65 V to 5.5 V) on the port side, which enables it to interface with different logic levels, making it highly versatile for various applications.
  • Interrupt Functionality: The device features an interrupt output which can be configured to reflect the status of inputs, thereby allowing for the efficient use of system resources by signaling the host controller when input states change.
  • Configurable Polarity: Input and output configurations are highly customizable, including the polarity of the input port register, which can be inverted if required.

Applications

The TCA6418EYFPR is suitable for a wide range of applications that require additional I/Os without the need for increasing the footprint of the main processor. It is commonly used in:

  • Mobile devices where space is at a premium
  • Embedded systems requiring additional I/Os
  • Server and telecom infrastructure with complex I/O requirements
  • Industrial and automotive applications for control and monitoring purposes

Package and Quality

Enclosed in a compact, lead-free 30-pin TSSOP package, the TCA6418EYFPR is designed with the high-quality standards that Texas Instruments is known for. Its small form factor makes it ideal for space-constrained applications, while its robust design ensures reliable performance in a wide range of operating conditions.

For engineers and designers looking to expand their system's I/O capabilities with minimal design complexity, the TCA6418EYFPR from Texas Instruments offers an excellent solution that combines performance, versatility, and reliability.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Need more? Email Us
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903
ON Semiconductor
IC XPNDR 100KHZ I2C SMBUS 24QFN
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 8B 16QFN
Lowest to $4.9866
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4472 $51.3912
50+ $2.0079 $100.3950
78+ $1.9452 $151.7256
107+ $1.8824 $201.4168
138+ $1.8197 $251.1186
184+ $1.6315 $300.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,032 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess