EN
  • EN
  • DE

PCA9535D,118

Part No PCA9535D,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SO
Win Source Part Number 114331-PCA9535D,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9535D,118 CAD Model

Description

The PCA9535D,118 is a robust, low-voltage 16-bit I²C-bus and SMBus I/O expander designed and manufactured by NXP Semiconductors. This versatile device is engineered to provide general-purpose remote I/O expansion for most microcontroller families via the two-line bidirectional bus (I²C).

Key Features

  • Interface: I²C-bus to parallel port expander.
  • Operating Voltage: 2.3V to 5.5V, accommodating a wide range of applications.
  • Ports: 16-bit I/O port functionality, split into two 8-bit ports (Port 0 and Port 1).
  • Polarity Inversion: Input port polarity inversion to simplify software control.
  • Output Configuration: Configurable as either open-drain or push-pull outputs.
  • Interrupt Output: Active LOW interrupt output for input change notification, enhancing system responsiveness.

Applications

The PCA9535D,118 is suitable for a wide range of applications, including but not limited to server infrastructure, industrial control systems, robotics, and consumer electronics. Its ability to operate over a wide voltage range and its low power consumption make it ideal for battery-operated devices.

Package and Quality

Encased in a space-saving SOIC-24 package, the PCA9535D,118 is designed for surface-mount technology, making it suitable for compact PCB layouts. NXP's commitment to quality ensures that this I/O expander meets stringent industry standards, providing reliable performance in various operating conditions.

Additional Resources

For more detailed information, designers and engineers can access comprehensive datasheets, application notes, and support resources on the NXP Semiconductors website. Reference designs and development tools are also available to facilitate rapid integration into existing and new projects.

You May Also Be Interested in

Texas Instruments
IC I/O EXPANDER I2C 8B 16VQFN
Lowest to $2.4925
ON Semiconductor
IC XPNDR 100KHZ I2C SMBUS 24QFN
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903
Microchip Technology
IC XPNDR 3.4MHZ I2C 28SDIP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6176 $56.6160
80+ $1.3273 $106.1840
120+ $1.2858 $154.2960
165+ $1.2444 $205.3260
210+ $1.2029 $252.6090
280+ $1.0784 $301.9520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess