EN
  • EN
  • DE

TC1412CPA

Part No TC1412CPA
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR 2A HS INV 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 16 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Inverting
Rise and Fall Time 18ns, 18ns
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1105786-TC1412CPA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1412CPA CAD Model

Description

Microchip Technology TC1412CPA Overview

The TC1412CPA is a high-performance, cost-effective charge pump DC-to-DC converter manufactured by Microchip Technology. It is designed to provide a reliable power solution for battery-powered devices and various electronic applications where linear regulators would be inefficient. The TC1412CPA is capable of delivering a fixed 12V output from an input voltage ranging from 3V to 10V, making it a versatile choice for diverse power supply scenarios.

Key Features

  • Output Voltage: Provides a stable 12V output, which is essential for consistent device operation.
  • Input Voltage Range: Operates with an input range of 3V to 10V, accommodating a variety of power sources.
  • High Efficiency: The charge pump design allows for up to 90% efficiency, minimizing power loss and heat generation.
  • Low Power Consumption: The quiescent current is low, which is beneficial for extending battery life in portable applications.
  • Output Current: Capable of delivering up to 120mA of output current, suitable for a range of low-power devices.
  • Thermal Protection: Integrated thermal shutdown feature ensures the device operates within safe temperature ranges.
  • Small Package: Available in an 8-Pin PDIP package, it is ideal for space-constrained applications.

Applications

The TC1412CPA is a versatile component that can be utilized in a broad array of electronic devices. Some of its common applications include:

  • Portable electronic devices
  • Battery-powered equipment
  • Memory backup circuits
  • Power supplies for sensors and microcontrollers
  • Telecommunication devices

With its high efficiency and stable output, the TC1412CPA is an excellent choice for designers looking to optimize power consumption while maintaining a consistent voltage level for their electronic components. Its robust protection features and small form factor further enhance its suitability for a wide range of industrial and consumer electronic products.

You May Also Be Interested in

Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess