Products specifications Report Issue?

Color Clear
Configuration Single
Type Rigid
Lens Style Round with Domed Top
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1571057-515119400450F
Ultra Librarian 3D Model Ultra Librarian 515119400450F CAD Model

You May Also Be Interested in

Essentra Components
LED LIGHT PIPE CLR VERT 16.5MM
Need more? Email Us
ECAD model for VLP1-D-3
Bivar Inc.
LIGHT PIPE PNL 3MM SQ LPRO .100\
Need more? Email Us
ECAD model for PLPQ3-100
Bivar Inc.
LIGHT PIPE PNL MNT 1MM RND .500\
Need more? Email Us
ECAD model for PLPC1-500
Bivar Inc.
LIGHT PIPE 4MM RND LENS 6.0\
Need more? Email Us
ECAD model for LC-6.0
Bivar Inc.
RIGHT ANGLE LIGHT PIPE, 2.8MM
Need more? Email Us
ECAD model for RLP4-600-800
Bivar Inc.
LIGHT PIPE RIGID RA 2.92MM DIA
Need more? Email Us
ECAD model for LPR3-0800-1000DP
Bivar Inc.
LIGHT PIPE RIGID SINGLE 5MM
Need more? Email Us
ECAD model for PLTR5-40MM-PR1
Bivar Inc.
LIGHT PIPE PNL 3MM DFF FLAT2.5MM
Need more? Email Us
ECAD model for PLP1-2.5MM-FD
Bivar Inc.
LIGHT PIPE RA .400\
Need more? Email Us
ECAD model for SLP3-400-450-R

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention