Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 90
Category Integrated Circuits(ICs)
Family Interface - I/O Expanders
Packaging Tube
Number of I/O 8
Interface I²C SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA 25mA
Frequency - Clock 400kHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 16-TSSOP (0.173" 4.40mm Width)
Manufacturer Device Package 16-TSSOP
Catalog I²C I/O Expanders
Win Source Part Number 082061-PCA9554PW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management, Sensing & Instrumentation
Family Name PCA9554
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PCA9554PW CAD Model

Description

The PCA9554PW is a sophisticated product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Key Features: 8-bit I2C and SMBus, low power Input/Output (I/O) expander with interrupt and hot insertion.
  • I/O Port: 8-bit I/O port that can be set to an input or output configuration.
  • Frequency: 400 kHz.
  • Interrupt Output: Configurable to alert the microcontroller when there is a change in input status.
  • Hot-Insertion: Yes.
  • Polarity Selection: Software programmable polarity selection for inputs.
  • Hardware Address Pin: Enables up to four devices to share the same I2C bus or SMBus.
  • Operating Temperature: -40°C to +85°C.
  • Package: TSSOP16.
  • Voltage Range: 2.3V to 5.5V.
  • Standby Current: Low standby current.

You May Also Be Interested in

Microchip Technology
IC XPNDR 25MHZ CAN V2.0B 14SOIC / I/O Expander 8 CAN V2.0b 25 MHz 14-SOIC
Lowest to $8.1085
ECAD model for MCP25050T-I/SL
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC
Need more? Email Us
ECAD model for PCA8574AD,518
Maxim Integrated
I2C/SMBus Interface 400kHz 3.6V 16-Pin TSSOP / IC I/O EXPANDER I2C 8B 16TSSOP
Lowest to $4.7519
ECAD model for MAX7315AUE+
Maxim Integrated
I2C Interface 400kHz 5.5V Automotive 24-Pin TQFN EP / IC I/O EXPANDER I2C QFN
Need more? Email Us
ECAD model for MAX7327AATG+
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.9974
ECAD model for PCA9675PW/S911,118
Maxim Integrated
I2C Interface 400kHz 5.5V Automotive 28-Pin SSOP / IC I/O EXPANDER I2C 28B 28SSOP
Lowest to $13.9522
ECAD model for MAX7300AAI+
Microchip Technology
IC I/O EXPANDER CAN 8B 14SOIC
Lowest to $9.7526
ECAD model for MCP25050-E/SL
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $3.5999
ECAD model for MCP23009T-E/MG
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.8496
ECAD model for XRA1200IL16TR-F

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7661 $53.6270
140+ $0.7176 $100.4640
220+ $0.6934 $152.5480
315+ $0.6449 $203.1435
405+ $0.6207 $251.3835
505+ $0.5964 $301.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 36,964 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention