EN
  • EN
  • DE

PCA9548ADB

Part No PCA9548ADB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24SSOP / Translating Switch Interface 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tube
Product Status Active
Applications Translating Switch
Interface I2C, SMBus
Voltage - Supply 2.3V ~ 5.5V
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Mounting Type Surface Mount
Base Product Number PCA9548
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653343-PCA9548ADB
Ultra Librarian 3D Model Ultra Librarian PCA9548ADB CAD Model

Description

Product Overview: PCA9548ADB from Texas Instruments

The PCA9548ADB, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-quality, 8-channel I²C-bus switch with reset. This integrated circuit is designed to provide seamless communication and connectivity solutions for a multitude of electronics that require multiple I²C devices or different bus configurations.

Key Features

  • 8-Channel I²C Switch: The PCA9548ADB allows for eight bidirectional translating switches that can select I²C-bus slave devices.
  • Channel Selection: Each channel can be controlled via the I²C-bus, enabling connection to any combination of I²C peripherals.
  • Low Standby Current: Its design ensures that the standby current is minimized, making it suitable for power-sensitive applications.
  • Wide Operating Voltage: This device supports a wide range of operating voltages from 2.3V to 5.5V, accommodating various system requirements.
  • High Noise Filter: It includes a built-in noise filter on the I²C-bus SDA/SCL lines, which enhances performance in noisy environments.
  • Reset Input: A hardware reset input (/RESET) is available, which allows the switch to recover from a stuck bus condition.

Applications

The PCA9548ADB is versatile in its applications, suitable for scenarios where multiple I²C devices are in use. Common applications include:

  • Servers
  • Telecommunications
  • Networking equipment
  • Medical equipment
  • Industrial control systems

Package and Quality

This device is available in a TSSOP (DB) 24-pin package, which is known for its small footprint and suitability for space-constrained applications. Texas Instruments ensures high manufacturing standards, providing reliable operation and extended product life cycles.

For engineers and designers looking for an I²C-bus switch that can handle multiple channels with ease, the PCA9548ADB from Texas Instruments stands out as a robust and versatile choice.

You May Also Be Interested in

VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8082 $54.2460
70+ $1.4836 $103.8520
105+ $1.4373 $150.9165
145+ $1.3909 $201.6805
190+ $1.3445 $255.4550
250+ $1.2055 $301.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess